Price Pump Company Vertical Centrifugal Pump LT25SS

Description
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available
Description
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available

Suppliers

Company
Product
Description
Supplier Links
Sonoma, CA, USA
Vertical Centrifugal Pump
LT25SS
Vertical Centrifugal Pump LT25SS
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number LT25SS
Product Name Vertical Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details