CD100MDSS -- MAG DRIVE, HORIZONTAL CENTRIFUGAL PUMP
Price Pump Company
Mag Drive, Horizontal Centrifugal Pump
CD100MDSS
Datasheet
Suppliers
Mag Drive, Horizontal Centrifugal Pump
CD100MDSS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
CD100MDSS |
|
Product Name
|
Mag Drive, Horizontal Centrifugal Pump |
|
Pump Type
|
Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
300.0 psi (211 m of Water)
|
|
Liquid Flow
|
90.000 GPM (340.91 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Media Temperature
|
250 F (121 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size
2.000 inch (50.8 mm)
Power Source
Electric Motor
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details