Johnson Pump, An SPX Brand TopGear G Series GP line

Description
TopGear G-series are available in cast iron with inline port connections. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Built-on single or double safety relief valves are available. Suitable For Pure or filled bitumen, pitch, diesel oil, crude oil, lube oil, sodium silicate, acids, plastics, mixed chemicals, isocyanates, paint, ink, resins, adhesives, acids, soap, lye, kaolin, black liquor, lime, latex, sludge, chocolate, cacao butter, fillers, sugar, vegetable fats and oils, molasses and animal feed.
Datasheet
Description
TopGear G-series are available in cast iron with inline port connections. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Built-on single or double safety relief valves are available. Suitable For Pure or filled bitumen, pitch, diesel oil, crude oil, lube oil, sodium silicate, acids, plastics, mixed chemicals, isocyanates, paint, ink, resins, adhesives, acids, soap, lye, kaolin, black liquor, lime, latex, sludge, chocolate, cacao butter, fillers, sugar, vegetable fats and oils, molasses and animal feed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopGear G Series - GP line - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopGear G Series
GP line
TopGear G Series GP line
TopGear G-series are available in cast iron with inline port connections. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Built-on single or double safety relief valves are available. Suitable For Pure or filled bitumen, pitch, diesel oil, crude oil, lube oil, sodium silicate, acids, plastics, mixed chemicals, isocyanates, paint, ink, resins, adhesives, acids, soap, lye, kaolin, black liquor, lime, latex, sludge, chocolate, cacao butter, fillers, sugar, vegetable fats and oils, molasses and animal feed.

TopGear G-series are available in cast iron with inline port connections. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Built-on single or double safety relief valves are available.

Suitable For

Pure or filled bitumen, pitch, diesel oil, crude oil, lube oil, sodium silicate, acids, plastics, mixed chemicals, isocyanates, paint, ink, resins, adhesives, acids, soap, lye, kaolin, black liquor, lime, latex, sludge, chocolate, cacao butter, fillers, sugar, vegetable fats and oils, molasses and animal feed.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number GP line
Product Name TopGear G Series
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 572.373 GPM (2168.08 L/min)
Media Temperature 572 F (300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
ELIKA® Helical Gear Pumps - ELI2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 13.886 GPM (52.60 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details