Johnson Pump, An SPX Brand TopWing Rotary Lobe Pump TW2/0343

Description
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.
Datasheet
Description
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopWing Rotary Lobe Pump - TW2/0343 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopWing Rotary Lobe Pump
TW2/0343
TopWing Rotary Lobe Pump TW2/0343
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.

The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TW2/0343
Product Name TopWing Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 108.751 GPM (411.93 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Gear Pumps - ALP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details