Johnson Pump, An SPX Brand TopLobe Rotary Lobe Pump TL2/0234

Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet
Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopLobe Rotary Lobe Pump - TL2/0234 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopLobe Rotary Lobe Pump
TL2/0234
TopLobe Rotary Lobe Pump TL2/0234
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TL2/0234
Product Name TopLobe Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 174.0 psi (122 m of Water)
Discharge Size 1.575 inch (40 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details