Johnson Pump, An SPX Brand TopLobe Rotary Lobe Pump TL4/0535

Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet
Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopLobe Rotary Lobe Pump - TL4/0535 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopLobe Rotary Lobe Pump
TL4/0535
TopLobe Rotary Lobe Pump TL4/0535
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TL4/0535
Product Name TopLobe Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 319.1 psi (224 m of Water)
Discharge Size 1.969 inch (50 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details