Johnson Pump, An SPX Brand TopLobe Rotary Lobe Pump TL1/0039

Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet
Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopLobe Rotary Lobe Pump - TL1/0039 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopLobe Rotary Lobe Pump
TL1/0039
TopLobe Rotary Lobe Pump TL1/0039
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TL1/0039
Product Name TopLobe Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 319.1 psi (224 m of Water)
Discharge Size 0.984 inch (25 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details