Johnson Pump, An SPX Brand TopLobe Rotary Lobe Pump TL4/2316

Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet
Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopLobe Rotary Lobe Pump - TL4/2316 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopLobe Rotary Lobe Pump
TL4/2316
TopLobe Rotary Lobe Pump TL4/2316
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TL4/2316
Product Name TopLobe Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 174.0 psi (122 m of Water)
Discharge Size 3.937 inch (100 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details