Johnson Pump, An SPX Brand TopWing Rotary Lobe Pump TW4/1629

Description
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.
Datasheet
Description
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopWing Rotary Lobe Pump - TW4/1629 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopWing Rotary Lobe Pump
TW4/1629
TopWing Rotary Lobe Pump TW4/1629
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.

The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TW4/1629
Product Name TopWing Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 220.0 psi (155 m of Water)
Liquid Flow 344.304 GPM (1304.18 L/min)
Discharge Size 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details