TopGear H-series is available in nine different sizes. The modular design gives a wide range of possibilities. Shaft seal options include single and double mechanical seals as well as packed gland and cartridge seal. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Single or double safety relief valves are available built-on. Connections from 32 to 150 mm.
Suitable For
Pure or filled bitumen, pitch, diesel oil, crude oil, lube oil, sodium silicate, acids, plastics, mixed chemicals, isocyanates, paint, ink, resins, adhesives, acids, soap, lye, kaolin, black liquor, lime, latex, sludge, chocolate, cacao butter, fillers, sugar, vegetable fats and oils, molasses, animal feed.
| Johnson Pump, An SPX Brand | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | H Series |
| Product Name | TopGear |
| Pump Type | Gear Pump; Positive Displacement Pump |
| Discharge Pressure | 232.1 psi (163 m of Water) |
| Liquid Flow | 550.358 GPM (2084.69 L/min) |
| Media Temperature | 572 F (300 C) |