Johnson Pump, An SPX Brand TopWing Rotary Lobe Pump TW4/3257

Description
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.
Datasheet
Description
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopWing Rotary Lobe Pump - TW4/3257 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopWing Rotary Lobe Pump
TW4/3257
TopWing Rotary Lobe Pump TW4/3257
The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.

The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals. Connections from 25 mm to 100 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TW4/3257
Product Name TopWing Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 688.168 GPM (2606.70 L/min)
Discharge Size 4.000 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details