Johnson Pump, An SPX Brand TopLobe Rotary Lobe Pump TL4/3497

Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet
Description
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopLobe Rotary Lobe Pump - TL4/3497 - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopLobe Rotary Lobe Pump
TL4/3497
TopLobe Rotary Lobe Pump TL4/3497
The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number TL4/3497
Product Name TopLobe Rotary Lobe Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Discharge Size 5.906 inch (150 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details