Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CUI INC.
VMS-130-48-CNF -- POWER SUPPLY, AC-DC, 48V, 2.7A ROHS COMPLIANT CUI
CUI Inc.
Power Supply, Ac-Dc, 48V, 2.7A Rohs Compliant Cui
VMS-130-48-CNF
Description
POWER SUPPLY, AC-DC, 48V, 2.7A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
POWER SUPPLY, AC-DC, 48V, 2.7A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2.7A Rohs Compliant Cui
29AK8830
Power Supply, Ac-Dc, 48V, 2.7A Rohs Compliant Cui
29AK8830
POWER SUPPLY, AC-DC, 48V, 2.7A ROHS COMPLIANT: YES
POWER SUPPLY, AC-DC, 48V, 2.7A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
29AK8830
Product Name
Power Supply, Ac-Dc, 48V, 2.7A Rohs Compliant Cui
Type
DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
AC DC Converters
QPDF-600-36
Specs
Type
AC/DC Converter; 1
Features
Power Factor Correction
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
ABSOPULSE Electronics Ltd.
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input
PFHI 5K-3U7
Specs
Type
DC Power Supply
Technology
Switching Power Supply
Form Factor
Rack Mount
View Details
OnLogic Inc.
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A
PS1000-1-NA
Specs
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Uni-Trend US
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply
UDP3305C
Specs
Type
DC Power Supply
Technology
Linear Power Supply
DC Output Voltage
30.0 volts
View Details