IC Realtime, LLC Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
0 Megapixel IP Camera. ICIP MX200S-W - WiFi Wireless Option The Powerful and user-friendly software allows for quick and easy access over the Internet. Video/Audio can be recorded locally on...
EL2000 - Specially designed professional day/night surveillance camera achieves WideLux WDR performance and Intelligent IR image compensation. Super high resolution quality of the EL2000 shows excellent performance of sensitivity in...
EL3000 - Auto Focus Zoom lens built-in day/night camera is specially designed for professional day/night surveillance. With built-in 10x (f3.8~38mm) optical zoom and digital 10x zoom functions, the camera provides...
EL720 - Black case EL720W - White case The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and...
EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome...
EL790 - Black case EL790W - White case EL790IR - IR with black case EL790IRW - IR with white case The EL-790 is an outdoor dome camera containing a lot...
IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL7 (Vandal Proof Outdoor Dome) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines...
IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and...
ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor High color reproduction and high sensitivity High-performance TI DaVinci series processor...
ICR200 - Black case ICR200W - White case The ICR 200 is an indoor/outdoor vandal proof IR dome camera. Its small size allows for an easy fit for all installs.
ICR300H2 - Black case ICR300H2W - White case ICR-300H2 is a vari-focal weather proof day/night vandal-proof dome camera. It has a 4-9mm vari-focal lens and utilizes a 1/3 Sony CCD...
ICRVMD - Silver ICRVMDB - Black Small size weatherproof vandalproof dome camera. ICRealtime's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and...
More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable.
NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD 500 TV Lines Resolution 0.1 Lux Realistic Fire Sprinkler Look
PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X...
PTZ180XWDR: 18x optical zoom, 540TV lines, WDR PTZ2801WDR: 28x optical zoom, 540TV lines, WDR PTZ3601WDR: 36x optical zoom, 540TV lines, WDR The ICRealtime WDR series of high performance pan/tilt/zoom (PTZ)...
The EL-400PIXIM dome provides a number of technical improvements in picture quality for viewing areas of extreme dynamic lighting conditions. It is powered by Pixim's Ultra Dynamic Pixel system. This...
The EL-430PIXIM dome provides a number of technical improvements in picture quality for viewing areas of extreme dynamic lighting conditions. It is powered by Pixim's Ultra Dynamic Pixel system. This...
The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the...
The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X...
The EL450 is the first camera of its kind. It has a revolutionary design which allows all of the camera adjustments to be done with magnets. Ther is no longer...
The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an...
The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution...
The ICR-149 is a compact vari-focal weather proof day/night bullet camera. It has a 3.5mm-16mm vari-focal lens and utilizes the new Sony SS-11X chipset with 500 TV lines. The camera...
The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split...
The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp...
The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom...
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low...
This is ICR's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather...
This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest...
This realistic motion detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. It is easy to install and integrated...
This realistic smoke detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. The ICR Smoke is easy to install...
WideLux WDR camera is specially designed for the professional Day/Night surveillance with 2D/3D adaptive noise reduction filter and Highlight Eclipse technology built-in. Super High Resolution Quality - EL1000 reproduces True...