IC Realtime, LLC High Resolution Bullet Camera ICR120

Description
The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3 Sony Super HAD High Resolution Color CCD High Resolution of 540 TV Line Excellent Color Rolling Suppression Low Power Consumtion Weather Proof (IP 66) IR sensitive without losing the true coloration during daylight
Datasheet
Description
The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3 Sony Super HAD High Resolution Color CCD High Resolution of 540 TV Line Excellent Color Rolling Suppression Low Power Consumtion Weather Proof (IP 66) IR sensitive without losing the true coloration during daylight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Resolution Bullet Camera - ICR120 - IC Realtime, LLC
Pompano Beach, FL, USA
High Resolution Bullet Camera
ICR120
High Resolution Bullet Camera ICR120
The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3 Sony Super HAD High Resolution Color CCD High Resolution of 540 TV Line Excellent Color Rolling Suppression Low Power Consumtion Weather Proof (IP 66) IR sensitive without losing the true coloration during daylight

The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting.
The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete.

1/3 Sony Super HAD High Resolution Color CCD

High Resolution of 540 TV Line

Excellent Color Rolling Suppression

Low Power Consumtion

Weather Proof (IP 66)

IR sensitive without losing the true coloration during daylight

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number ICR120
Product Name High Resolution Bullet Camera
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output NTSC; PAL
Horizontal Resolution 550 lines
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2722626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details