IC Realtime, LLC 420TVL 1/3" CCD Mini Dome ICRMD

Description
More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime's fixed mini color dome cameras incorporates a 1/3" Sony sensor for outstanding picture quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX. The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified. 1/3" SONY CCD 420 TV Lines 0.5 Lux > 50dB S/N Ratio 3.6mm Fixed (optional 4mm, 6mm, 8mm, 12mm)
Datasheet
Description
More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime's fixed mini color dome cameras incorporates a 1/3" Sony sensor for outstanding picture quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX. The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified. 1/3" SONY CCD 420 TV Lines 0.5 Lux > 50dB S/N Ratio 3.6mm Fixed (optional 4mm, 6mm, 8mm, 12mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
420TVL 1/3
Pompano Beach, FL, USA
420TVL 1/3" CCD Mini Dome
ICRMD
420TVL 1/3" CCD Mini Dome ICRMD
More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime's fixed mini color dome cameras incorporates a 1/3" Sony sensor for outstanding picture quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX. The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified. 1/3" SONY CCD 420 TV Lines 0.5 Lux > 50dB S/N Ratio 3.6mm Fixed (optional 4mm, 6mm, 8mm, 12mm)

More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable.
IC Realtime's fixed mini color dome cameras incorporates a 1/3" Sony sensor for outstanding picture quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX.
The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified.

1/3" SONY CCD

420 TV Lines

0.5 Lux

> 50dB S/N Ratio

3.6mm Fixed (optional 4mm, 6mm, 8mm, 12mm)

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number ICRMD
Product Name 420TVL 1/3" CCD Mini Dome
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Application / Industry Security / Law Enforcement
Horizontal Resolution 420 lines
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Inspection Cameras - 2149638 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details