IC Realtime, LLC 650TVL EFFIO 2-3DNR Box CCD Camera XL8

Description
IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera development in manufacturing today. Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects. XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable of operating at a low lux level of 0.0001. S/N ratio. The XL-8 has a sensitivity improvement of a minimum of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature 650TV Lines in Day Mode / 700TV Lines Night Mode WDR Mode (dual stage for automatic disabling at night time) 2D/3D DNR noise reduction 0.2 Lux at F1.2 / 0.0001 Lux at F1.2 (DSS on) Motion Detection Face Detection Full OSD Menu accessible via RS-485 or on camera buttons Back Focus Function for easy set up 4 Privacy Zones Camera Titles Mirror/Reverse/Flip image mode RS485 connection for remote programming CS and C mount Lens Support Dual Voltage 12VDC / 24VAC
Datasheet
Description
IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera development in manufacturing today. Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects. XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable of operating at a low lux level of 0.0001. S/N ratio. The XL-8 has a sensitivity improvement of a minimum of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature 650TV Lines in Day Mode / 700TV Lines Night Mode WDR Mode (dual stage for automatic disabling at night time) 2D/3D DNR noise reduction 0.2 Lux at F1.2 / 0.0001 Lux at F1.2 (DSS on) Motion Detection Face Detection Full OSD Menu accessible via RS-485 or on camera buttons Back Focus Function for easy set up 4 Privacy Zones Camera Titles Mirror/Reverse/Flip image mode RS485 connection for remote programming CS and C mount Lens Support Dual Voltage 12VDC / 24VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
650TVL EFFIO 2-3DNR Box CCD Camera - XL8 - IC Realtime, LLC
Pompano Beach, FL, USA
650TVL EFFIO 2-3DNR Box CCD Camera
XL8
650TVL EFFIO 2-3DNR Box CCD Camera XL8
IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera development in manufacturing today. Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects. XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable of operating at a low lux level of 0.0001. S/N ratio. The XL-8 has a sensitivity improvement of a minimum of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature 650TV Lines in Day Mode / 700TV Lines Night Mode WDR Mode (dual stage for automatic disabling at night time) 2D/3D DNR noise reduction 0.2 Lux at F1.2 / 0.0001 Lux at F1.2 (DSS on) Motion Detection Face Detection Full OSD Menu accessible via RS-485 or on camera buttons Back Focus Function for easy set up 4 Privacy Zones Camera Titles Mirror/Reverse/Flip image mode RS485 connection for remote programming CS and C mount Lens Support Dual Voltage 12VDC / 24VAC

IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera development in manufacturing today.
Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects.
XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable of operating at a low lux level of 0.0001. S/N ratio.
The XL-8 has a sensitivity improvement of a minimum of +4dB, a significant improvement when compared to the current HAD technology sensors.

1/3" SONY 960H WD Double Scan CCD II

Effective Pixels: 960(H) X 494(V)

True ICR Mechanical Day/Night feature

650TV Lines in Day Mode / 700TV Lines Night Mode

WDR Mode (dual stage for automatic disabling at night time)

2D/3D DNR noise reduction

0.2 Lux at F1.2 / 0.0001 Lux at F1.2 (DSS on)

Motion Detection

Face Detection

Full OSD Menu accessible via RS-485 or on camera buttons

Back Focus Function for easy set up

4 Privacy Zones

Camera Titles

Mirror/Reverse/Flip image mode

RS485 connection for remote programming

CS and C mount Lens Support

Dual Voltage 12VDC / 24VAC

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number XL8
Product Name 650TVL EFFIO 2-3DNR Box CCD Camera
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Lens Mount C-Mount; CS-Mount
Horizontal Resolution 650 to 700 lines
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
Inspection Cameras - 330905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details