IC Realtime, LLC Weatherproof Color IR Bullet Camera ICR150

Description
This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a built in audio microphone, easy top or bottom mount as well as a removable sun shield. The ICR IR150 comes with a SONY 1/3 inch high resolution sensor that provides 480 lines of resolution. 1/3" SONY Color CCD 3.6mm fixed lens 480 TV Lines Built-in Weatherproof Audio Microphone IP55 Weatherproof Standard Water, Dust and Crush Resistant Glass Coating Long range IR LED Automatically Illuminates in dark Top or Bottom Mount
Datasheet
Description
This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a built in audio microphone, easy top or bottom mount as well as a removable sun shield. The ICR IR150 comes with a SONY 1/3 inch high resolution sensor that provides 480 lines of resolution. 1/3" SONY Color CCD 3.6mm fixed lens 480 TV Lines Built-in Weatherproof Audio Microphone IP55 Weatherproof Standard Water, Dust and Crush Resistant Glass Coating Long range IR LED Automatically Illuminates in dark Top or Bottom Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Color IR Bullet Camera - ICR150 - IC Realtime, LLC
Pompano Beach, FL, USA
Weatherproof Color IR Bullet Camera
ICR150
Weatherproof Color IR Bullet Camera ICR150
This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a built in audio microphone, easy top or bottom mount as well as a removable sun shield. The ICR IR150 comes with a SONY 1/3 inch high resolution sensor that provides 480 lines of resolution. 1/3" SONY Color CCD 3.6mm fixed lens 480 TV Lines Built-in Weatherproof Audio Microphone IP55 Weatherproof Standard Water, Dust and Crush Resistant Glass Coating Long range IR LED Automatically Illuminates in dark Top or Bottom Mount

This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet.
It has a built in audio microphone, easy top or bottom mount as well as a removable sun shield. The ICR IR150 comes with a SONY 1/3 inch high resolution sensor that provides 480 lines of resolution.

1/3" SONY Color CCD

3.6mm fixed lens

480 TV Lines

Built-in Weatherproof Audio Microphone

IP55 Weatherproof Standard

Water, Dust and Crush Resistant Glass Coating

Long range IR LED Automatically Illuminates in dark

Top or Bottom Mount

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number ICR150
Product Name Weatherproof Color IR Bullet Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Horizontal Resolution 480 lines
Physical Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Cameras - 2205837 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details