IC Realtime, LLC High Resolution Day/Night CCD Camera EL700

Description
The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. This makes the initial setup quick and easy. The El700 can see full color in 0.0002 Lux (Sens-up) and can be paired with any vari-focal lens. To heighten it's stability and constant operation the EL700 has surge voltage input protection built-in and reverse polarity power input protection. 1/3" SSNR II Sony Super HAD CCD CS Mount Lens Capable Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚ Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR Filter
Datasheet
Description
The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. This makes the initial setup quick and easy. The El700 can see full color in 0.0002 Lux (Sens-up) and can be paired with any vari-focal lens. To heighten it's stability and constant operation the EL700 has surge voltage input protection built-in and reverse polarity power input protection. 1/3" SSNR II Sony Super HAD CCD CS Mount Lens Capable Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚ Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Resolution Day/Night CCD Camera - EL700 - IC Realtime, LLC
Pompano Beach, FL, USA
High Resolution Day/Night CCD Camera
EL700
High Resolution Day/Night CCD Camera EL700
The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. This makes the initial setup quick and easy. The El700 can see full color in 0.0002 Lux (Sens-up) and can be paired with any vari-focal lens. To heighten it's stability and constant operation the EL700 has surge voltage input protection built-in and reverse polarity power input protection. 1/3" SSNR II Sony Super HAD CCD CS Mount Lens Capable Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚ Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR Filter

The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall.
The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. This makes the initial setup quick and easy. The El700 can see full color in 0.0002 Lux (Sens-up) and can
be paired with any vari-focal lens.
To heighten it's stability and constant operation the EL700 has surge voltage input protection built-in and reverse polarity power input protection.

1/3" SSNR II Sony Super HAD CCD

CS Mount Lens Capable

Highly enhanced resolution of 540TVL(Day) & 570TVL(Night)

0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up)

Wide range of Automatic White Balance (1,800˚ K~ 10,500˚

Dual switching power (w/Auto Line-lock) DC12V/AC24V

3 Layer IR Filter

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL700
Product Name High Resolution Day/Night CCD Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Horizontal Resolution 540 lines
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Cameras - 2681267 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details