IC Realtime, LLC High-Duty Outdoor PTZ Camera EL9036

Description
The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X optical zoom. The night-vision ability consists of a high-grade IR spectrum. This allows a clear view even in total darkness. Combined with the solid construction & anti vibration system, the EL-9036 is designed to operate under hard environmental mobile conditions. Combining a lens wiper and heater/blower combination this PTZ will maximize operation under any condition. Beside the standard PTZ functions, the EL- 9036 is also equipped with the newly developed scheduled action function. This provides maximum efficiency for your surveillance. 360 degrees pan and tilt range (auto-flip) Built-in IR illumination up to 250+ feet 36x optical zoom and 12X digital zoom High-Resolution up to 530TVL Scheduled action setting (4 schedules) Built-in visible head-light up to 150m(G50VL)
Datasheet
Description
The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X optical zoom. The night-vision ability consists of a high-grade IR spectrum. This allows a clear view even in total darkness. Combined with the solid construction & anti vibration system, the EL-9036 is designed to operate under hard environmental mobile conditions. Combining a lens wiper and heater/blower combination this PTZ will maximize operation under any condition. Beside the standard PTZ functions, the EL- 9036 is also equipped with the newly developed scheduled action function. This provides maximum efficiency for your surveillance. 360 degrees pan and tilt range (auto-flip) Built-in IR illumination up to 250+ feet 36x optical zoom and 12X digital zoom High-Resolution up to 530TVL Scheduled action setting (4 schedules) Built-in visible head-light up to 150m(G50VL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Duty Outdoor PTZ Camera - EL9036 - IC Realtime, LLC
Pompano Beach, FL, USA
High-Duty Outdoor PTZ Camera
EL9036
High-Duty Outdoor PTZ Camera EL9036
The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X optical zoom. The night-vision ability consists of a high-grade IR spectrum. This allows a clear view even in total darkness. Combined with the solid construction & anti vibration system, the EL-9036 is designed to operate under hard environmental mobile conditions. Combining a lens wiper and heater/blower combination this PTZ will maximize operation under any condition. Beside the standard PTZ functions, the EL- 9036 is also equipped with the newly developed scheduled action function. This provides maximum efficiency for your surveillance. 360 degrees pan and tilt range (auto-flip) Built-in IR illumination up to 250+ feet 36x optical zoom and 12X digital zoom High-Resolution up to 530TVL Scheduled action setting (4 schedules) Built-in visible head-light up to 150m(G50VL)

The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X optical zoom. The night-vision ability consists of a high-grade IR spectrum. This allows a clear view even in total darkness. Combined with the solid construction & anti vibration system, the EL-9036 is designed to operate under hard environmental mobile conditions. Combining a lens wiper and heater/blower combination this PTZ will maximize operation under any condition. Beside the standard PTZ functions, the EL- 9036 is also equipped with the newly developed scheduled action function. This provides maximum efficiency for your surveillance.

360 degrees pan and tilt range (auto-flip)

Built-in IR illumination up to 250+ feet

36x optical zoom and 12X digital zoom

High-Resolution up to 530TVL

Scheduled action setting (4 schedules)

Built-in visible head-light up to 150m(G50VL)

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL9036
Product Name High-Duty Outdoor PTZ Camera
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Security / Law Enforcement
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Raspberry Pi Cameras - 219259 - RS Components, Ltd.
Specs
Camera Function Video
Format / Output CSI-2
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details