IC Realtime, LLC Indoor Vari-Focal Dome Camera EL720

Description
EL720 - Black case EL720W - White case The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. With a perfect Tri-Axis mount and spot monitor output this dome makes for a quick and easy install and setup. The EL720 can see full color in 0.002 Lux (Sens-up). To heighten it's stability and constant operation the EL720 has surge voltage input protection built-in and reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚) Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR Filter Serve Ease™ Swappable Internal Camera Module
Datasheet
Description
EL720 - Black case EL720W - White case The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. With a perfect Tri-Axis mount and spot monitor output this dome makes for a quick and easy install and setup. The EL720 can see full color in 0.002 Lux (Sens-up). To heighten it's stability and constant operation the EL720 has surge voltage input protection built-in and reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚) Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR Filter Serve Ease™ Swappable Internal Camera Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Vari-Focal Dome Camera - EL720 - IC Realtime, LLC
Pompano Beach, FL, USA
Indoor Vari-Focal Dome Camera
EL720
Indoor Vari-Focal Dome Camera EL720
EL720 - Black case EL720W - White case The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. With a perfect Tri-Axis mount and spot monitor output this dome makes for a quick and easy install and setup. The EL720 can see full color in 0.002 Lux (Sens-up). To heighten it's stability and constant operation the EL720 has surge voltage input protection built-in and reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚) Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR Filter Serve Ease™ Swappable Internal Camera Module

EL720 - Black case
EL720W - White case
The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. With a perfect Tri-Axis mount and spot monitor output this dome makes for a quick and easy install and setup. The EL720 can see full color in 0.002 Lux (Sens-up).
To heighten it's stability and constant operation the EL720 has surge voltage input protection built-in and reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place.

1/3" SSNR II Sony Super HAD CCD

3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens

Highly enhanced resolution of 540TVL(Day) & 570TVL(Night)

0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up)

Wide range of Automatic White Balance (1,800˚ K~ 10,500˚)

Dual switching power (w/Auto Line-lock) DC12V/AC24V

3 Layer IR Filter

Serve Ease™ Swappable Internal Camera Module

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL720
Product Name Indoor Vari-Focal Dome Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Horizontal Resolution 540 to 570 lines
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 2205838 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details