IC Realtime, LLC DNR Dome Day/Night Weather-proof IR Camera EL790

Description
EL790 - Black case EL790W - White case EL790IR - IR with black case EL790IRW - IR with white case The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). This unit realizes 600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD UP-Most High Resolution : Color - 600TV Lines / B/W - 630 TV Line Built - In Next Generation 3D DNR with 3D Filter Max. Sens-Up (x512), 0.00002 Lux of Min. lllumination Convenient OSD Control Function x16 Digital Zoom Free Area Selectable Function of BLC and MD Privacy Color Masking for 8 Area Selection ICR-IR Cut Filter Removable(Option) Max 70% of Disk Saving Effect with Super DNR
Datasheet
Description
EL790 - Black case EL790W - White case EL790IR - IR with black case EL790IRW - IR with white case The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). This unit realizes 600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD UP-Most High Resolution : Color - 600TV Lines / B/W - 630 TV Line Built - In Next Generation 3D DNR with 3D Filter Max. Sens-Up (x512), 0.00002 Lux of Min. lllumination Convenient OSD Control Function x16 Digital Zoom Free Area Selectable Function of BLC and MD Privacy Color Masking for 8 Area Selection ICR-IR Cut Filter Removable(Option) Max 70% of Disk Saving Effect with Super DNR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Dome Day/Night Weather-proof IR Camera - EL790 - IC Realtime, LLC
Pompano Beach, FL, USA
DNR Dome Day/Night Weather-proof IR Camera
EL790
DNR Dome Day/Night Weather-proof IR Camera EL790
EL790 - Black case EL790W - White case EL790IR - IR with black case EL790IRW - IR with white case The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). This unit realizes 600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD UP-Most High Resolution : Color - 600TV Lines / B/W - 630 TV Line Built - In Next Generation 3D DNR with 3D Filter Max. Sens-Up (x512), 0.00002 Lux of Min. lllumination Convenient OSD Control Function x16 Digital Zoom Free Area Selectable Function of BLC and MD Privacy Color Masking for 8 Area Selection ICR-IR Cut Filter Removable(Option) Max 70% of Disk Saving Effect with Super DNR

EL790 - Black case
EL790W - White case
EL790IR - IR with black case
EL790IRW - IR with white case
The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). This unit realizes 600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof.

1/3" SONY Super HAD CCD

UP-Most High Resolution : Color - 600TV Lines / B/W - 630 TV Line

Built - In Next Generation 3D DNR with 3D Filter

Max. Sens-Up (x512), 0.00002 Lux of Min. lllumination

Convenient OSD Control Function

x16 Digital Zoom

Free Area Selectable Function of BLC and MD

Privacy Color Masking for 8 Area Selection

ICR-IR Cut Filter Removable(Option)

Max 70% of Disk Saving Effect with Super DNR

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL790
Product Name DNR Dome Day/Night Weather-proof IR Camera
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Horizontal Resolution 600 lines
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 291741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details