IC Realtime, LLC High Speed PTZ Dome Camera with 18X Zoom PTZ-180X

Description
PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability. This PTZ camera incorporates a 1/4" SONY EXview HAD� CCD for high sensitivity in extreme low light environments. The PTZ-180X is IP67 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor. The PTZ-180X works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do. 1/4" Sony EX-VIEW CCD 480 TV Lines High Accuracy with Micro-Stepping Control Technology Smooth Proportion Motion at High Zoom Magnification Mode 216X Digital Zoom (18X Optical) High Speed (300�/sec) & Smooth Manual Speed (MIN. 0.05�) Low Noise & Low Vibration Auto IR Cut Filter for Day & Night Operations 8 Smart Privacy Masking Zones 8 Programmable Group Tours 5 Configurable Patterns 7 Alarm Input and 1 Relay Output Built-in Voltage-surge Protection Seemless Integration with ICR DVRs
Datasheet
Description
PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability. This PTZ camera incorporates a 1/4" SONY EXview HAD� CCD for high sensitivity in extreme low light environments. The PTZ-180X is IP67 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor. The PTZ-180X works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do. 1/4" Sony EX-VIEW CCD 480 TV Lines High Accuracy with Micro-Stepping Control Technology Smooth Proportion Motion at High Zoom Magnification Mode 216X Digital Zoom (18X Optical) High Speed (300�/sec) & Smooth Manual Speed (MIN. 0.05�) Low Noise & Low Vibration Auto IR Cut Filter for Day & Night Operations 8 Smart Privacy Masking Zones 8 Programmable Group Tours 5 Configurable Patterns 7 Alarm Input and 1 Relay Output Built-in Voltage-surge Protection Seemless Integration with ICR DVRs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed PTZ Dome Camera with 18X Zoom - PTZ-180X - IC Realtime, LLC
Pompano Beach, FL, USA
High Speed PTZ Dome Camera with 18X Zoom
PTZ-180X
High Speed PTZ Dome Camera with 18X Zoom PTZ-180X
PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability. This PTZ camera incorporates a 1/4" SONY EXview HAD� CCD for high sensitivity in extreme low light environments. The PTZ-180X is IP67 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor. The PTZ-180X works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do. 1/4" Sony EX-VIEW CCD 480 TV Lines High Accuracy with Micro-Stepping Control Technology Smooth Proportion Motion at High Zoom Magnification Mode 216X Digital Zoom (18X Optical) High Speed (300�/sec) & Smooth Manual Speed (MIN. 0.05�) Low Noise & Low Vibration Auto IR Cut Filter for Day & Night Operations 8 Smart Privacy Masking Zones 8 Programmable Group Tours 5 Configurable Patterns 7 Alarm Input and 1 Relay Output Built-in Voltage-surge Protection Seemless Integration with ICR DVRs

PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability.
This PTZ camera incorporates a 1/4" SONY EXview HAD� CCD for high sensitivity in extreme low light environments. The PTZ-180X is IP67 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor.
The PTZ-180X works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do.

1/4" Sony EX-VIEW CCD 480 TV Lines

High Accuracy with Micro-Stepping Control Technology

Smooth Proportion Motion at High Zoom Magnification Mode

216X Digital Zoom (18X Optical)

High Speed (300�/sec) & Smooth Manual Speed (MIN. 0.05�)

Low Noise & Low Vibration

Auto IR Cut Filter for Day & Night Operations

8 Smart Privacy Masking Zones

8 Programmable Group Tours

5 Configurable Patterns

7 Alarm Input and 1 Relay Output

Built-in Voltage-surge Protection

Seemless Integration with ICR DVRs

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number PTZ-180X
Product Name High Speed PTZ Dome Camera with 18X Zoom
Camera Function Video
Specialty Camera Type High Speed Camera
Format / Output NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 180164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details