IC Realtime, LLC Super Night Vision Outdoor AF 22X Zoom Camera ICR2200

Description
The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something to behold. This PTZ camera incorporates a 1/4" SONY HAD� CCD for high sensitivity in extreme low light environments. For optimized sensitivity in both day and night-time shooting applications, the ICR 2200 incorporates an Auto ICR (mechanical IR cut filter). With its DSS(digital slow shutter) function ICR2200 takes Day/Night to the next Level. This PTZ can achieve full color in as low as 1.0 LUX. The ICR 2200 is IP66 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor. The ICR 2200 works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do. 1/4" Sony Super HAD CCD 480 TV Lines 22x Optical Zoom, 10x Digital Zoom 1.0 Lux (Day) / 0.001 Lux (Night)
Datasheet
Description
The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something to behold. This PTZ camera incorporates a 1/4" SONY HAD� CCD for high sensitivity in extreme low light environments. For optimized sensitivity in both day and night-time shooting applications, the ICR 2200 incorporates an Auto ICR (mechanical IR cut filter). With its DSS(digital slow shutter) function ICR2200 takes Day/Night to the next Level. This PTZ can achieve full color in as low as 1.0 LUX. The ICR 2200 is IP66 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor. The ICR 2200 works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do. 1/4" Sony Super HAD CCD 480 TV Lines 22x Optical Zoom, 10x Digital Zoom 1.0 Lux (Day) / 0.001 Lux (Night)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Night Vision Outdoor AF 22X Zoom Camera - ICR2200 - IC Realtime, LLC
Pompano Beach, FL, USA
Super Night Vision Outdoor AF 22X Zoom Camera
ICR2200
Super Night Vision Outdoor AF 22X Zoom Camera ICR2200
The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something to behold. This PTZ camera incorporates a 1/4" SONY HAD� CCD for high sensitivity in extreme low light environments. For optimized sensitivity in both day and night-time shooting applications, the ICR 2200 incorporates an Auto ICR (mechanical IR cut filter). With its DSS(digital slow shutter) function ICR2200 takes Day/Night to the next Level. This PTZ can achieve full color in as low as 1.0 LUX. The ICR 2200 is IP66 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor. The ICR 2200 works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do. 1/4" Sony Super HAD CCD 480 TV Lines 22x Optical Zoom, 10x Digital Zoom 1.0 Lux (Day) / 0.001 Lux (Night)

The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something to behold. This PTZ camera incorporates a 1/4" SONY HAD� CCD for high sensitivity in extreme low light environments. For optimized sensitivity in both day and night-time shooting applications, the ICR 2200 incorporates an Auto ICR (mechanical IR cut filter). With its DSS(digital slow shutter) function ICR2200 takes Day/Night to the next Level. This PTZ can achieve full color in as low as 1.0 LUX. The ICR 2200 is IP66 weatherproof as well as fully vandal proof which make it perfect for all installations both indoor and outdoor.
The ICR 2200 works perfectly with either our Pro or the Flex DVR. All of the OSD (on screen display) menus can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do.

1/4" Sony Super HAD CCD

480 TV Lines

22x Optical Zoom, 10x Digital Zoom

1.0 Lux (Day) / 0.001 Lux (Night)

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number ICR2200
Product Name Super Night Vision Outdoor AF 22X Zoom Camera
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output NTSC; PAL
Horizontal Resolution 480 lines
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2756312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2048 lines
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details