IC Realtime, LLC 10X Day & Night Mini PTZ Color Dome Camera ICR100X

Description
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it to be surface, flush or wall mounted. ICR100X interfaces with both our Pro/Flex DVR to allow for full access to the OSD (on screen display) menu from on line. The dome spins in 4 directions at 200 degrees per second with a very quiet step motor. 1/4" Sony Color CCD with 410K(NTSC) and 470K(PAL) pixels Auto focus 10X optical zoom and 10X digital zoom Day & night with IR Cut Filter and DSS 360� continuous rotation Clear image of 530TV lines (B/W: 580TV lines) Noiseless low light image with SDNR Excellent Impact-Resistant and Rain/Wind-Proof Design 165 preset positions 8 group tours, 8 patterns (Total 480 seconds) Auto flip function, Auto scan, Privacy zone Alarm on action
Datasheet
Description
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it to be surface, flush or wall mounted. ICR100X interfaces with both our Pro/Flex DVR to allow for full access to the OSD (on screen display) menu from on line. The dome spins in 4 directions at 200 degrees per second with a very quiet step motor. 1/4" Sony Color CCD with 410K(NTSC) and 470K(PAL) pixels Auto focus 10X optical zoom and 10X digital zoom Day & night with IR Cut Filter and DSS 360� continuous rotation Clear image of 530TV lines (B/W: 580TV lines) Noiseless low light image with SDNR Excellent Impact-Resistant and Rain/Wind-Proof Design 165 preset positions 8 group tours, 8 patterns (Total 480 seconds) Auto flip function, Auto scan, Privacy zone Alarm on action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10X Day & Night Mini PTZ Color Dome Camera - ICR100X - IC Realtime, LLC
Pompano Beach, FL, USA
10X Day & Night Mini PTZ Color Dome Camera
ICR100X
10X Day & Night Mini PTZ Color Dome Camera ICR100X
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it to be surface, flush or wall mounted. ICR100X interfaces with both our Pro/Flex DVR to allow for full access to the OSD (on screen display) menu from on line. The dome spins in 4 directions at 200 degrees per second with a very quiet step motor. 1/4" Sony Color CCD with 410K(NTSC) and 470K(PAL) pixels Auto focus 10X optical zoom and 10X digital zoom Day & night with IR Cut Filter and DSS 360� continuous rotation Clear image of 530TV lines (B/W: 580TV lines) Noiseless low light image with SDNR Excellent Impact-Resistant and Rain/Wind-Proof Design 165 preset positions 8 group tours, 8 patterns (Total 480 seconds) Auto flip function, Auto scan, Privacy zone Alarm on action

This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it to be surface, flush or wall mounted.
ICR100X interfaces with both our Pro/Flex DVR to allow for full access to the OSD (on screen display) menu from on line. The dome spins in 4 directions at 200 degrees per second with a very quiet step motor.

1/4" Sony Color CCD with 410K(NTSC) and 470K(PAL) pixels

Auto focus 10X optical zoom and 10X digital zoom

Day & night with IR Cut Filter and DSS

360� continuous rotation

Clear image of 530TV lines (B/W: 580TV lines)

Noiseless low light image with SDNR

Excellent Impact-Resistant and Rain/Wind-Proof Design

165 preset positions

8 group tours, 8 patterns (Total 480 seconds)

Auto flip function, Auto scan, Privacy zone

Alarm on action

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number ICR100X
Product Name 10X Day & Night Mini PTZ Color Dome Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 9064113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CCD Camera
Application / Industry Security / Law Enforcement
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details