IC Realtime, LLC (Stealth) Super Night Vision Outdoor AF 30X Zoom Camera EL8000

Description
The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom capability. Users can utilize the RS-485 interface remotely to manipulate the zoom as well as all of the cameras internal functions via the DVR. The EL-8000 is fully weather proof and is rated at IP66. It has 6 built in IR's that can illuminate up to 150ft. If longer distance of intelligent IR is needed you can easily connect the EL-IR1 illuminators on the spot to give it up to 300ft. There is also built in motion detection lights on the side that flash red when motion is sensed and stay blue when idle. The El-8000 features "Serve Ease" which allows you to remove the camera from it mount without disconnecting the camera from the wall. This feature makes service and installation quick and simple. The camera incorporates an Intelligent CDS control technology that triggers the mechanical day/night filter accurately. This filter is switched on and off with the image changing between Color and B/W at 5 lux outdoor darkness. Digital Zoom Camera Module (Optical 30x plus Digital 10x) High performance 1/4" Sony Super HAD CCD High resolution of 520 TVL at Day / 570 TVL at Night IR Sensitive Mechanical Day/Night filter System - built-in (ICR) Greatly Enhanced Sensitivity of 0.0007 Lux at F1.6 DSS with Sens-up (2X - 128X) Dynamic Noise Reduction (DNR) Easy to use OSD menu control 6 x Active SS (Spread Spectrum) IR's for 150ft Illumination 30X Optical Auto Focus Zoom (3.3mm ~ 99mm) Cable Concealed thru Bracket with/ Serve Ease
Datasheet
Description
The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom capability. Users can utilize the RS-485 interface remotely to manipulate the zoom as well as all of the cameras internal functions via the DVR. The EL-8000 is fully weather proof and is rated at IP66. It has 6 built in IR's that can illuminate up to 150ft. If longer distance of intelligent IR is needed you can easily connect the EL-IR1 illuminators on the spot to give it up to 300ft. There is also built in motion detection lights on the side that flash red when motion is sensed and stay blue when idle. The El-8000 features "Serve Ease" which allows you to remove the camera from it mount without disconnecting the camera from the wall. This feature makes service and installation quick and simple. The camera incorporates an Intelligent CDS control technology that triggers the mechanical day/night filter accurately. This filter is switched on and off with the image changing between Color and B/W at 5 lux outdoor darkness. Digital Zoom Camera Module (Optical 30x plus Digital 10x) High performance 1/4" Sony Super HAD CCD High resolution of 520 TVL at Day / 570 TVL at Night IR Sensitive Mechanical Day/Night filter System - built-in (ICR) Greatly Enhanced Sensitivity of 0.0007 Lux at F1.6 DSS with Sens-up (2X - 128X) Dynamic Noise Reduction (DNR) Easy to use OSD menu control 6 x Active SS (Spread Spectrum) IR's for 150ft Illumination 30X Optical Auto Focus Zoom (3.3mm ~ 99mm) Cable Concealed thru Bracket with/ Serve Ease
Datasheet

Suppliers

Company
Product
Description
Supplier Links
(Stealth) Super Night Vision Outdoor AF 30X Zoom Camera - EL8000 - IC Realtime, LLC
Pompano Beach, FL, USA
(Stealth) Super Night Vision Outdoor AF 30X Zoom Camera
EL8000
(Stealth) Super Night Vision Outdoor AF 30X Zoom Camera EL8000
The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom capability. Users can utilize the RS-485 interface remotely to manipulate the zoom as well as all of the cameras internal functions via the DVR. The EL-8000 is fully weather proof and is rated at IP66. It has 6 built in IR's that can illuminate up to 150ft. If longer distance of intelligent IR is needed you can easily connect the EL-IR1 illuminators on the spot to give it up to 300ft. There is also built in motion detection lights on the side that flash red when motion is sensed and stay blue when idle. The El-8000 features "Serve Ease" which allows you to remove the camera from it mount without disconnecting the camera from the wall. This feature makes service and installation quick and simple. The camera incorporates an Intelligent CDS control technology that triggers the mechanical day/night filter accurately. This filter is switched on and off with the image changing between Color and B/W at 5 lux outdoor darkness. Digital Zoom Camera Module (Optical 30x plus Digital 10x) High performance 1/4" Sony Super HAD CCD High resolution of 520 TVL at Day / 570 TVL at Night IR Sensitive Mechanical Day/Night filter System - built-in (ICR) Greatly Enhanced Sensitivity of 0.0007 Lux at F1.6 DSS with Sens-up (2X - 128X) Dynamic Noise Reduction (DNR) Easy to use OSD menu control 6 x Active SS (Spread Spectrum) IR's for 150ft Illumination 30X Optical Auto Focus Zoom (3.3mm ~ 99mm) Cable Concealed thru Bracket with/ Serve Ease

The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom capability. Users can utilize the RS-485 interface remotely to manipulate the zoom as well as all of the cameras internal functions via the DVR.
The EL-8000 is fully weather proof and is rated at IP66. It has 6 built in IR's that can illuminate up to 150ft. If longer distance of intelligent IR is needed you can easily connect the EL-IR1 illuminators on the spot to give it up to 300ft. There is also built in motion detection lights on the side that flash red when motion is sensed and stay blue when idle.
The El-8000 features "Serve Ease" which allows you to remove the camera from it mount without disconnecting the camera from the wall. This feature makes service and installation quick and simple. The camera incorporates an Intelligent CDS control technology that triggers the mechanical day/night filter accurately. This filter is switched on and off with the image changing between Color and B/W at 5 lux outdoor darkness.

Digital Zoom Camera Module (Optical 30x plus Digital 10x)

High performance 1/4" Sony Super HAD CCD

High resolution of 520 TVL at Day / 570 TVL at Night

IR Sensitive Mechanical Day/Night filter System - built-in (ICR)

Greatly Enhanced Sensitivity of 0.0007 Lux at F1.6

DSS with Sens-up (2X - 128X)

Dynamic Noise Reduction (DNR)

Easy to use OSD menu control

6 x Active SS (Spread Spectrum) IR's for 150ft Illumination

30X Optical Auto Focus Zoom (3.3mm ~ 99mm)

Cable Concealed thru Bracket with/ Serve Ease

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL8000
Product Name (Stealth) Super Night Vision Outdoor AF 30X Zoom Camera
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Horizontal Resolution 520 to 570 lines
Performance Autofocus
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 180166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details