IC Realtime, LLC Datasheets for High Speed Cameras
High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find their most meaningful use in scientific and industrial settings.
High Speed Cameras: Learn more
| Product Name | Notes |
|---|---|
| PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X... | |
| The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X... | |
| The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution... | |
| This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low... |