IC Realtime, LLC Vandalproof Vari-Focal Dome Camera EL750

Description
EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and fully operational. It's die-cast 4mm thick body will protect against not only vandals but also will keep the camera free from rust and salty, harsh environments. To also prevent any down operational time the EL750 has a highly reliable surge absorptive circuit. This protects the camera from an excessive voltage input. In addition the EL750 has an extra interchangeable fuse at the entrance of the power circuit to cut off any voltage shock before it reaches the camera. An extra fuse is included with every dome. It features, Serve Ease™ (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. There is also an optional heater mechanism when the temperatures go below -40˚F. This can be quickly installed and powered directly from the camera itself. The EL750 features a 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens. The camera and lens module sits perfectly in an easy to use toolless Tri-Axis mount. It also has a 3 layer IR filter unlike most 540TVL cameras that have a single layer. This makes for true color reproduction greatly improving picture quality overall. This vandal dome incorporates an easy to use OSD menu (on screen display) as well as a spot monitor output making setup quick and easy. For dynamic applications there are three mounting options available for the camera厀all, ceiling and corner. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Built In Surge Protection (with fuse) Wide range Automatic White Balance (1,800˚ K~ 10,500˚) Dual switching power (w/Auto Line-lock) DC12V/AC24V Fire Resistant 3 Layer IR Filter Serve Ease™ Swappable Internal Camera Module IP67 Weatherproof
Datasheet
Description
EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and fully operational. It's die-cast 4mm thick body will protect against not only vandals but also will keep the camera free from rust and salty, harsh environments. To also prevent any down operational time the EL750 has a highly reliable surge absorptive circuit. This protects the camera from an excessive voltage input. In addition the EL750 has an extra interchangeable fuse at the entrance of the power circuit to cut off any voltage shock before it reaches the camera. An extra fuse is included with every dome. It features, Serve Ease™ (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. There is also an optional heater mechanism when the temperatures go below -40˚F. This can be quickly installed and powered directly from the camera itself. The EL750 features a 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens. The camera and lens module sits perfectly in an easy to use toolless Tri-Axis mount. It also has a 3 layer IR filter unlike most 540TVL cameras that have a single layer. This makes for true color reproduction greatly improving picture quality overall. This vandal dome incorporates an easy to use OSD menu (on screen display) as well as a spot monitor output making setup quick and easy. For dynamic applications there are three mounting options available for the camera厀all, ceiling and corner. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Built In Surge Protection (with fuse) Wide range Automatic White Balance (1,800˚ K~ 10,500˚) Dual switching power (w/Auto Line-lock) DC12V/AC24V Fire Resistant 3 Layer IR Filter Serve Ease™ Swappable Internal Camera Module IP67 Weatherproof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandalproof Vari-Focal Dome Camera - EL750 - IC Realtime, LLC
Pompano Beach, FL, USA
Vandalproof Vari-Focal Dome Camera
EL750
Vandalproof Vari-Focal Dome Camera EL750
EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and fully operational. It's die-cast 4mm thick body will protect against not only vandals but also will keep the camera free from rust and salty, harsh environments. To also prevent any down operational time the EL750 has a highly reliable surge absorptive circuit. This protects the camera from an excessive voltage input. In addition the EL750 has an extra interchangeable fuse at the entrance of the power circuit to cut off any voltage shock before it reaches the camera. An extra fuse is included with every dome. It features, Serve Ease™ (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. There is also an optional heater mechanism when the temperatures go below -40˚F. This can be quickly installed and powered directly from the camera itself. The EL750 features a 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens. The camera and lens module sits perfectly in an easy to use toolless Tri-Axis mount. It also has a 3 layer IR filter unlike most 540TVL cameras that have a single layer. This makes for true color reproduction greatly improving picture quality overall. This vandal dome incorporates an easy to use OSD menu (on screen display) as well as a spot monitor output making setup quick and easy. For dynamic applications there are three mounting options available for the camera厀all, ceiling and corner. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Built In Surge Protection (with fuse) Wide range Automatic White Balance (1,800˚ K~ 10,500˚) Dual switching power (w/Auto Line-lock) DC12V/AC24V Fire Resistant 3 Layer IR Filter Serve Ease™ Swappable Internal Camera Module IP67 Weatherproof

EL750 - Black case
EL750W - White case
The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and fully operational. It's die-cast 4mm thick body will protect against not only vandals but also will keep the camera free from rust and salty, harsh environments. To also prevent any down operational time the EL750 has a highly reliable surge absorptive circuit. This protects the camera from an excessive voltage input. In addition the EL750 has an extra interchangeable fuse at the entrance of the power circuit to cut off any voltage shock before it reaches the camera. An extra fuse is included with every dome.
It features, Serve Ease™ (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. There is also an optional heater mechanism when the temperatures go below -40˚F. This can be quickly installed and powered directly from the camera itself.
The EL750 features a 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens. The camera and lens module sits perfectly in an easy to use toolless Tri-Axis mount. It also has a 3 layer IR filter unlike most 540TVL cameras that have a single layer. This makes for true color reproduction greatly improving picture quality overall. This vandal dome incorporates an easy to use OSD menu (on screen display) as well as a spot monitor output making setup quick and easy.
For dynamic applications there are three mounting options available for the camera厀all, ceiling and corner.

1/3" SSNR II Sony Super HAD CCD

3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens

Highly enhanced resolution of 540TVL(Day) & 570TVL(Night)

0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up)

Built In Surge Protection (with fuse)

Wide range Automatic White Balance (1,800˚ K~ 10,500˚)

Dual switching power (w/Auto Line-lock) DC12V/AC24V

Fire Resistant

3 Layer IR Filter

Serve Ease™ Swappable Internal Camera Module

IP67 Weatherproof

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL750
Product Name Vandalproof Vari-Focal Dome Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Horizontal Resolution 540 to 570 lines
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 633203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details