IC Realtime, LLC High Resolution Rugged Mobile Camera MC1

Description
This is ICR's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather and crush resistant. It possesses the latest in IR(infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 50 feet. It has a built in audio microphone, easy top or bottom mount. The ICR-MC1 comes with a SONY 1/3 inch Super HAD high resolution sensor that provides 520 TVL at day & 540 TVD at night. It comes with a 3.6mm (optional 4mm, 8mm, 12mm) fixed lens. 1/3" Super Sensitive Color CCD Built-in Microphone Rugged Diecast Aluminum Body Entirely prevents vibration from vehicle and road High Resolution of 520 TVL (Color at Day) and 540 TVL (B/W at Nig
Datasheet
Description
This is ICR's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather and crush resistant. It possesses the latest in IR(infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 50 feet. It has a built in audio microphone, easy top or bottom mount. The ICR-MC1 comes with a SONY 1/3 inch Super HAD high resolution sensor that provides 520 TVL at day & 540 TVD at night. It comes with a 3.6mm (optional 4mm, 8mm, 12mm) fixed lens. 1/3" Super Sensitive Color CCD Built-in Microphone Rugged Diecast Aluminum Body Entirely prevents vibration from vehicle and road High Resolution of 520 TVL (Color at Day) and 540 TVL (B/W at Nig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Resolution Rugged Mobile Camera - MC1 - IC Realtime, LLC
Pompano Beach, FL, USA
High Resolution Rugged Mobile Camera
MC1
High Resolution Rugged Mobile Camera MC1
This is ICR's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather and crush resistant. It possesses the latest in IR(infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 50 feet. It has a built in audio microphone, easy top or bottom mount. The ICR-MC1 comes with a SONY 1/3 inch Super HAD high resolution sensor that provides 520 TVL at day & 540 TVD at night. It comes with a 3.6mm (optional 4mm, 8mm, 12mm) fixed lens. 1/3" Super Sensitive Color CCD Built-in Microphone Rugged Diecast Aluminum Body Entirely prevents vibration from vehicle and road High Resolution of 520 TVL (Color at Day) and 540 TVL (B/W at Nig

This is ICR's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather and crush resistant. It possesses the latest in IR(infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 50 feet. It has a built in audio microphone, easy top or bottom mount. The ICR-MC1 comes with a SONY 1/3 inch Super HAD high resolution sensor that provides 520 TVL at day & 540 TVD at night. It comes with a 3.6mm (optional 4mm, 8mm, 12mm) fixed lens.

1/3" Super Sensitive Color CCD

Built-in Microphone

Rugged Diecast Aluminum Body

Entirely prevents vibration from vehicle and road

High Resolution of 520 TVL (Color at Day) and 540 TVL (B/W at Nig

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number MC1
Product Name High Resolution Rugged Mobile Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Unlock Full Specs
to access all available technical data