IC Realtime, LLC Day/Night PIXIM WDR High Resolution Vandal Dome EL430PIXIM

Description
The EL-430PIXIM dome provides a number of technical improvements in picture quality for viewing areas of extreme dynamic lighting conditions. It is powered by Pixim's Ultra Dynamic Pixel system. This PIXIM technology overcomes an over-exposure problem against strong back-light situations. As each pixel acts as a camera, the picture taken by one pixel does not affect the picture quality captured by other pixels. Based on this technology, the EL430PIXIM delivers a very high quality, high resolution and very accurate picture. Facial and object recognition in a variety of light conditions such as doorways, windows, shadows, high-contrast environments, and outdoors with strong light reflections are easily achievable with EL-430PIXIM. High performance 1/3" Pixim WDR digital imaging 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens High resolution of 540 TVL at Day / 560 TVL Night Greatly enhanced Sensitivity of 0.03 Lux at F1.2 Super Wide Dynamic Range (S WDR) Dual-voltage power supply ( with auto line-lock) DC12V or AC24V 3 layers of IR filter Easy to use OSD function Mechanical IR filter eliminates color interferance in the night Vandal-Proof Slim All Weather Housing
Datasheet
Description
The EL-430PIXIM dome provides a number of technical improvements in picture quality for viewing areas of extreme dynamic lighting conditions. It is powered by Pixim's Ultra Dynamic Pixel system. This PIXIM technology overcomes an over-exposure problem against strong back-light situations. As each pixel acts as a camera, the picture taken by one pixel does not affect the picture quality captured by other pixels. Based on this technology, the EL430PIXIM delivers a very high quality, high resolution and very accurate picture. Facial and object recognition in a variety of light conditions such as doorways, windows, shadows, high-contrast environments, and outdoors with strong light reflections are easily achievable with EL-430PIXIM. High performance 1/3" Pixim WDR digital imaging 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens High resolution of 540 TVL at Day / 560 TVL Night Greatly enhanced Sensitivity of 0.03 Lux at F1.2 Super Wide Dynamic Range (S WDR) Dual-voltage power supply ( with auto line-lock) DC12V or AC24V 3 layers of IR filter Easy to use OSD function Mechanical IR filter eliminates color interferance in the night Vandal-Proof Slim All Weather Housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Day/Night PIXIM WDR High Resolution Vandal Dome - EL430PIXIM - IC Realtime, LLC
Pompano Beach, FL, USA
Day/Night PIXIM WDR High Resolution Vandal Dome
EL430PIXIM
Day/Night PIXIM WDR High Resolution Vandal Dome EL430PIXIM
The EL-430PIXIM dome provides a number of technical improvements in picture quality for viewing areas of extreme dynamic lighting conditions. It is powered by Pixim's Ultra Dynamic Pixel system. This PIXIM technology overcomes an over-exposure problem against strong back-light situations. As each pixel acts as a camera, the picture taken by one pixel does not affect the picture quality captured by other pixels. Based on this technology, the EL430PIXIM delivers a very high quality, high resolution and very accurate picture. Facial and object recognition in a variety of light conditions such as doorways, windows, shadows, high-contrast environments, and outdoors with strong light reflections are easily achievable with EL-430PIXIM. High performance 1/3" Pixim WDR digital imaging 3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens High resolution of 540 TVL at Day / 560 TVL Night Greatly enhanced Sensitivity of 0.03 Lux at F1.2 Super Wide Dynamic Range (S WDR) Dual-voltage power supply ( with auto line-lock) DC12V or AC24V 3 layers of IR filter Easy to use OSD function Mechanical IR filter eliminates color interferance in the night Vandal-Proof Slim All Weather Housing

The EL-430PIXIM dome provides a number of technical improvements in picture quality for viewing areas of extreme dynamic lighting conditions. It is powered by Pixim's Ultra Dynamic Pixel system. This PIXIM technology overcomes an over-exposure problem against strong back-light situations. As each pixel acts as a camera, the picture taken by one pixel does not affect the picture quality captured by other pixels. Based on this technology, the EL430PIXIM delivers a very high quality, high resolution and very accurate picture.
Facial and object recognition in a variety of light conditions such as doorways, windows, shadows, high-contrast environments, and outdoors with strong light reflections are easily achievable with EL-430PIXIM.

High performance 1/3" Pixim WDR digital imaging

3.3-12mm Aspherical Extra-Low Dispersion Glass Vari-focal Lens

High resolution of 540 TVL at Day / 560 TVL Night

Greatly enhanced Sensitivity of 0.03 Lux at F1.2

Super Wide Dynamic Range (S WDR)

Dual-voltage power supply ( with auto line-lock) DC12V or AC24V

3 layers of IR filter

Easy to use OSD function

Mechanical IR filter eliminates color interferance in the night

Vandal-Proof Slim All Weather Housing

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL430PIXIM
Product Name Day/Night PIXIM WDR High Resolution Vandal Dome
Camera Function Video
Horizontal Resolution 540 to 560 lines
Physical Dome
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1464645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details