IC Realtime, LLC Datasheets for Digital Video Recorders

Digital video recorders record and store video camera output in digital form on disk.
Digital Video Recorders: Learn more

Product Name Notes
Combo Unit: 4 Channel H.264E DVR with built-in high resolution 5.6 LCD and two DVD writers specially designed for law enforcement use during interrogation. Ease of Operation: Single...
All-in-One 4 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for...
All-in-One 8 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for...
All-in-One 8 channel DVR with built in 19" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for...
Compiled of all the necessary components for a full surveillance solution, IC Realtime's NEMA series recorders are an all-in-one weatherproof solution. Available in 4, 8 and 16 channel H.264 DVRs,...
DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option DVR-56CL combines a 4-ch real-time H.264 DVR with a...
DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option The no-fan, anti-vibration design also makes these DVR's extremely...
ICRealtime's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality...
IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series...
NVR704 - 4 Channel NVR; NVR708 - 8 Channel NVR; NVR716 - 16 Channel NVR; IC Realtime's 700 series of Network Video Recorders (NVR's) come in 4, 8 and 16...
NVR704N - 4 Channel NVR; NVR708N - 8 Channel NVR; NVR716N - 16 Channel NVR; IC Realtime's 700N series of Network Video Recorders (NVR's) come in 4, 8 and 16...
NVS204D: 4 channel video and audio IP decoder. NVS accepts up-to 4 channels of video/audio IP streams and converts into analog video outputs, which can then be used by other...
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network...
The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology...
The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and IP cameras. These DVRs are designed to provide...
The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras. These DVRs are designed to provide...