IC Realtime, LLC Elite Night Vision Dome EL470

Description
The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). The EL-470 produces600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD High Resolution: Color - 600TV Lines / B/W - 630 TV Lines Built - In Next Generation 3D DNR with 3D Filter Convenient OSD Control Function x16 Digital ZoomFree Area Selectable Function of BLC and MD 8 Area Privacy Color Masking Selection Removable ICR-IR Cut Filter Max 70% of Disk Saving Effect with Super DNR Negative Image Function Dual Power (AC 24V / DC 12V)
Datasheet
Description
The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). The EL-470 produces600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD High Resolution: Color - 600TV Lines / B/W - 630 TV Lines Built - In Next Generation 3D DNR with 3D Filter Convenient OSD Control Function x16 Digital ZoomFree Area Selectable Function of BLC and MD 8 Area Privacy Color Masking Selection Removable ICR-IR Cut Filter Max 70% of Disk Saving Effect with Super DNR Negative Image Function Dual Power (AC 24V / DC 12V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elite Night Vision Dome - EL470 - IC Realtime, LLC
Pompano Beach, FL, USA
Elite Night Vision Dome
EL470
Elite Night Vision Dome EL470
The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). The EL-470 produces600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime. Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD High Resolution: Color - 600TV Lines / B/W - 630 TV Lines Built - In Next Generation 3D DNR with 3D Filter Convenient OSD Control Function x16 Digital ZoomFree Area Selectable Function of BLC and MD 8 Area Privacy Color Masking Selection Removable ICR-IR Cut Filter Max 70% of Disk Saving Effect with Super DNR Negative Image Function Dual Power (AC 24V / DC 12V)

The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu.
It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available (optional). The EL-470 produces600TVL (Day)/630TVL(Night) High Resolution with 1/3 Sony Super HAD CCD II and color signal removal technology at nighttime.
Highly improved image process engine and Sens-up technology detect subject clear in B/W mode. 3D adaptive Noise Reduction Filter effectively removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof.

1/3" SONY Super HAD CCD

High Resolution: Color - 600TV Lines / B/W - 630 TV Lines

Built - In Next Generation 3D DNR with 3D Filter

Convenient OSD Control Function

x16 Digital ZoomFree Area Selectable Function of BLC and MD

8 Area Privacy Color Masking Selection

Removable ICR-IR Cut Filter

Max 70% of Disk Saving Effect with Super DNR

Negative Image Function

Dual Power (AC 24V / DC 12V)

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number EL470
Product Name Elite Night Vision Dome
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Horizontal Resolution 600 to 630 lines
Physical Outdoor Rated; Dome
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 1876161 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 960 lines
Vertical Resolution 720 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details