IC Realtime, LLC Weatherproof Color IR Camera ICR100

Description
The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD 3.6mm fixed lens 420 TV Lines IP55 Weatherproof Standard Water, Dust and Crush Resistant Glass Coating IR LED Automatically Illuminates in dark
Datasheet
Description
The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD 3.6mm fixed lens 420 TV Lines IP55 Weatherproof Standard Water, Dust and Crush Resistant Glass Coating IR LED Automatically Illuminates in dark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Color IR Camera - ICR100 - IC Realtime, LLC
Pompano Beach, FL, USA
Weatherproof Color IR Camera
ICR100
Weatherproof Color IR Camera ICR100
The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD 3.6mm fixed lens 420 TV Lines IP55 Weatherproof Standard Water, Dust and Crush Resistant Glass Coating IR LED Automatically Illuminates in dark

The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video.

1/4" Color CCD

3.6mm fixed lens

420 TV Lines

IP55 Weatherproof Standard

Water, Dust and Crush Resistant Glass Coating

IR LED Automatically Illuminates in dark

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number ICR100
Product Name Weatherproof Color IR Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Format / Output NTSC; PAL
Horizontal Resolution 420 lines
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
CCTV Cameras - 2864642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2304 lines
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details