IC Realtime, LLC Mini Vari-Focal 500TVL Bullet Camera ICR149

Description
The ICR-149 is a compact vari-focal weather proof day/night bullet camera. It has a 3.5mm-16mm vari-focal lens and utilizes the new Sony SS-11X chipset with 500 TV lines. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3" Color Sony SS-11X Chipset with 500 TV Line Excellent Color Rolling Suppression 3.5mm-16mm Vari-Focal Fixed Iris Lens at F1.6 Low Power Consumtion Weather Proof (IP 66)
Datasheet
Description
The ICR-149 is a compact vari-focal weather proof day/night bullet camera. It has a 3.5mm-16mm vari-focal lens and utilizes the new Sony SS-11X chipset with 500 TV lines. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3" Color Sony SS-11X Chipset with 500 TV Line Excellent Color Rolling Suppression 3.5mm-16mm Vari-Focal Fixed Iris Lens at F1.6 Low Power Consumtion Weather Proof (IP 66)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Vari-Focal 500TVL Bullet Camera - ICR149 - IC Realtime, LLC
Pompano Beach, FL, USA
Mini Vari-Focal 500TVL Bullet Camera
ICR149
Mini Vari-Focal 500TVL Bullet Camera ICR149
The ICR-149 is a compact vari-focal weather proof day/night bullet camera. It has a 3.5mm-16mm vari-focal lens and utilizes the new Sony SS-11X chipset with 500 TV lines. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3" Color Sony SS-11X Chipset with 500 TV Line Excellent Color Rolling Suppression 3.5mm-16mm Vari-Focal Fixed Iris Lens at F1.6 Low Power Consumtion Weather Proof (IP 66)

The ICR-149 is a compact vari-focal weather proof day/night bullet camera. It has a 3.5mm-16mm vari-focal lens and utilizes the new Sony SS-11X chipset with 500 TV lines.
The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete.

1/3" Color Sony SS-11X Chipset with 500 TV Line

Excellent Color Rolling Suppression

3.5mm-16mm Vari-Focal Fixed Iris Lens at F1.6

Low Power Consumtion

Weather Proof (IP 66)

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Cameras
Product Number ICR149
Product Name Mini Vari-Focal 500TVL Bullet Camera
Camera Function Video
Monochrome / Color Color
Application / Industry Security / Law Enforcement
Format / Output NTSC; PAL
Horizontal Resolution 500 lines
Unlock Full Specs
to access all available technical data

Similar Products

Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2400625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 720 lines
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details