E-T-A Circuit Breakers Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
All-in-one module SCS3000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the...
The perfect entry-level solution SCS1000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space...
Module 17plus is a power distribution system for use with - E-T-A Circuit Breakers type 2210-S..., 3600-..., 3900-... - E-T-A Electronic Circuit Breaker ESS30, ESX10 - Solid State Remote Power...
More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems. The SCS200 is the right answer...
Our PowerPlex® AC Modules feature custom design to meet the customer needs in the different markets. Our customers’ specific requirements determine our AC solutions. They differ in the number...
The Power-D-Box® is a compact 2RU power distribution system (2 rack units). The redundantly designed system accommodates 8335 or 8340-F magnetic or hydraulic-magnetic plug-in type circuit breakers. The busbars...
The Power-D-Box® is a compact 2RU power distribution system (two rack units). The redundant system accommodates 8345 hydraulic-magnetic circuit breakers. The entire circuitry and the group signalisation are placed...
The PowerPlex® Compact Module is designed for DC 12 V and DC 24 V on-board power supplies for recreational vehicles and boats. It offers eight multi-functional inputs that can...
The PowerPlex® DC024 is our Power Module with redundant protective functions for connected DC loads. One Power Module can control and monitor a total of twelve electrical loads. The...
The PowerPlex® PM500 is our Power Module with physically isolated CAN bus interface as well as redundant protective functions for connected DC loads. Analog to the PowerPlex® DC024,...
The PowerPlex® MM500 is our Mini Module and is perfectly suitable for LEDs and ambient lighting. Its small size allows installation in places where space is at a premium.
The CP Power-D-Box® is a modular power distribution system. Thanks to reversible mounting flanges, it can easily and quickly be installed in 19” or ETSI cabinets. The compact 2RU enclosure...
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS30. It distributes the current supplied by a switch mode power supply up to 40...
The new power distribution system Module 18plus is a compact wiring solution for all load and signal lines of the DC 24 V control voltage - no matter whether it...
The new power distribution system type SVS24 meets all requirements of the automation technology with regard to reliable overcurrent protection and optimised current distribution. An integral consistent communication of operating...
The new power distribution system type SVS25 meets all requirements of the automation technology with regard to reliably overcurrent protection and optimised current distribution. The track-mountable power distribution system SVS25...
The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively...
The power distribution system SVS14-10 optimises DC 24 V distribution on the field level in automated process control, industrial production and chemical plants. The system holds an integral ammeter (display...
The power distribution system SVS15 for rail-mounting distributes the voltage potentials U1 and U2, which are supplied by a DC 24 V power supply, to 8 ways ( 4 x...
The power distribution system SVS16-XX provides selective overcurrent protection, power distribution in load circuits as well as switching and resetting of outputs.For integral consistent communication of operating and error conditions...
The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power...
The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by...
The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in...
This 1RU power management system designed to accommodate E-T-A type 1180 UL 1077 thermal circuit breakers with isolated A and B power regions for redundancy. The Standard 19" mounting rack...
This 1RU power management system is designed to accommodate E-T-A type 8340 hydraulic-magnetic, UL 1077 circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting...
This 1RU power management system is designed to accommodate E-T-A type 8345 hydraulic-magnetic, UL 489 circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting...
This 2RU power management system is designed to accommodate E-T-A type 8340 hydraulic-magnetic or type 452 thermal-magnetic circuit breakers with isolated A and B power regions for redundancy. The standard...
This 2RU power management system is designed to accommodate E-T-A type 8340 hydraulic-magnetic, UL 1077 circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting...
This 2RU power management system is designed to accommodate E-T-A type 8345 hydraulic-magnetic, UL 489 circuit breakers (1A - 125A configuration) with isolated A and B power regions for redundancy.