E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type SVS15

Description
The power distribution system SVS15 for rail-mounting distributes the voltage potentials U1 and U2, which are supplied by a DC 24 V power supply, to 8 ways ( 4 x U1, 4 x U2) and protects the connected loads selectively by means of plugged-in circuit breakers. With a maximum load current of 8 A per way and a maximum total current of 40 A the SVS15 provides ease of power distribution in short circuit limited DC 24 V applications. Five protected »L+« load outputs per way and 30 minusterminals significantly reduce wiring time. Suitable for the following devices: electronic circuit breaker ESS30.. electronic circuit protector ESX10-103.. thermal-magnetic circuit breaker
Datasheet
Description
The power distribution system SVS15 for rail-mounting distributes the voltage potentials U1 and U2, which are supplied by a DC 24 V power supply, to 8 ways ( 4 x U1, 4 x U2) and protects the connected loads selectively by means of plugged-in circuit breakers. With a maximum load current of 8 A per way and a maximum total current of 40 A the SVS15 provides ease of power distribution in short circuit limited DC 24 V applications. Five protected »L+« load outputs per way and 30 minusterminals significantly reduce wiring time. Suitable for the following devices: electronic circuit breaker ESS30.. electronic circuit protector ESX10-103.. thermal-magnetic circuit breaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type SVS15 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type SVS15
Din Rail Mount Power Distribution Systems Type SVS15
The power distribution system SVS15 for rail-mounting distributes the voltage potentials U1 and U2, which are supplied by a DC 24 V power supply, to 8 ways ( 4 x U1, 4 x U2) and protects the connected loads selectively by means of plugged-in circuit breakers. With a maximum load current of 8 A per way and a maximum total current of 40 A the SVS15 provides ease of power distribution in short circuit limited DC 24 V applications. Five protected »L+« load outputs per way and 30 minusterminals significantly reduce wiring time. Suitable for the following devices: electronic circuit breaker ESS30.. electronic circuit protector ESX10-103.. thermal-magnetic circuit breaker

The power distribution system SVS15 for rail-mounting distributes the voltage potentials U1 and U2, which are supplied by a DC 24 V power supply, to 8 ways ( 4 x U1, 4 x U2) and protects the connected loads selectively by means of plugged-in circuit breakers. With a maximum load current of 8 A per way and a maximum total current of 40 A the SVS15 provides ease of power distribution in short circuit limited DC 24 V applications. Five protected »L+« load outputs per way and 30 minusterminals significantly reduce wiring time.

Suitable for the following devices:
electronic circuit breaker ESS30..
electronic circuit protector ESX10-103..
thermal-magnetic circuit breaker

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SVS15
Product Name Din Rail Mount Power Distribution Systems
Unit Type DIN rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details