E-T-A Circuit Breakers AC Power Module Type PowerPlex ® AC Modules

Description
Our PowerPlex® AC Modules feature custom design to meet the customer needs in the different markets. Our customers’ specific requirements determine our AC solutions. They differ in the number of slots, the circuit breakers used for protection of the AC loads as well as in the housing type. For example, the PowerPlex® AC8345R Module provides up to 14 slots for magnetic-hydraulic 8345R circuit breakers. Product features: Configurable outputs Overcurrent protection via circuit breaker Monitoring of output status Hardware-controlled safety disconnection Override function Application features: Control and monitoring of AC loads Remote control of the circuit breakers (only 8345R types) Voltage measurement Current measurement Data sheets upon request.
Description
Our PowerPlex® AC Modules feature custom design to meet the customer needs in the different markets. Our customers’ specific requirements determine our AC solutions. They differ in the number of slots, the circuit breakers used for protection of the AC loads as well as in the housing type. For example, the PowerPlex® AC8345R Module provides up to 14 slots for magnetic-hydraulic 8345R circuit breakers. Product features: Configurable outputs Overcurrent protection via circuit breaker Monitoring of output status Hardware-controlled safety disconnection Override function Application features: Control and monitoring of AC loads Remote control of the circuit breakers (only 8345R types) Voltage measurement Current measurement Data sheets upon request.

Suppliers

Company
Product
Description
Supplier Links
AC Power Module - Type PowerPlex ® AC Modules - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Our PowerPlex® AC Modules feature custom design to meet the customer needs in the different markets. Our customers’ specific requirements determine our AC solutions. They differ in the number of slots, the circuit breakers used for protection of the AC loads as well as in the housing type. For example, the PowerPlex® AC8345R Module provides up to 14 slots for magnetic-hydraulic 8345R circuit breakers. Product features: Configurable outputs Overcurrent protection via circuit breaker Monitoring of output status Hardware-controlled safety disconnection Override function Application features: Control and monitoring of AC loads Remote control of the circuit breakers (only 8345R types) Voltage measurement Current measurement Data sheets upon request.

Our PowerPlex® AC Modules feature custom design to meet the customer needs in the different markets.

Our customers’ specific requirements determine our AC solutions. They differ in the number of slots, the circuit breakers used for protection of the AC loads as well as in the housing type.

For example, the PowerPlex® AC8345R Module provides up to 14 slots for magnetic-hydraulic 8345R circuit breakers.

Product features:

  • Configurable outputs
  • Overcurrent protection via circuit breaker
  • Monitoring of output status
  • Hardware-controlled safety disconnection
  • Override function

Application features:

  • Control and monitoring of AC loads
  • Remote control of the circuit breakers (only 8345R types)
  • Voltage measurement
  • Current measurement

Data sheets upon request.

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type PowerPlex ® AC Modules
Product Name AC Power Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details