E-T-A Circuit Breakers DC Power Module Type PowerPlex ® Power Module PM500

Description
The PowerPlex® PM500 is our Power Module with physically isolated CAN bus interface as well as redundant protective functions for connected DC loads. Analog to the PowerPlex® DC024, the device can control and monitor a total of twelve electrical loads. Each module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions. Product features: Galvanic isolation of the CAN interfaces Configurable outputs (2 x 25 A, 6 x 8 A, 4 x 1 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Mini circuit breakers with manual switching function Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Control and monitoring of navigation lights Control and monitoring of the anchor light Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume pump control and monitoring
Datasheet
Description
The PowerPlex® PM500 is our Power Module with physically isolated CAN bus interface as well as redundant protective functions for connected DC loads. Analog to the PowerPlex® DC024, the device can control and monitor a total of twelve electrical loads. Each module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions. Product features: Galvanic isolation of the CAN interfaces Configurable outputs (2 x 25 A, 6 x 8 A, 4 x 1 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Mini circuit breakers with manual switching function Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Control and monitoring of navigation lights Control and monitoring of the anchor light Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume pump control and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PowerPlex® PM500 is our Power Module with physically isolated CAN bus interface as well as redundant protective functions for connected DC loads. Analog to the PowerPlex® DC024, the device can control and monitor a total of twelve electrical loads. Each module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions. Product features: Galvanic isolation of the CAN interfaces Configurable outputs (2 x 25 A, 6 x 8 A, 4 x 1 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Mini circuit breakers with manual switching function Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Control and monitoring of navigation lights Control and monitoring of the anchor light Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume pump control and monitoring

The PowerPlex® PM500 is our Power Module with physically isolated CAN bus interface as well as redundant protective functions for connected DC loads. Analog to the PowerPlex® DC024, the device can control and monitor a total of twelve electrical loads. Each module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions.

Product features:

  • Galvanic isolation of the CAN interfaces
  • Configurable outputs (2 x 25 A, 6 x 8 A, 4 x 1 A)
  • Software-controlled overcurrent protection with current measurement
  • Hardware-controlled safety disconnection
  • Self-protection of power transistors
  • Mini circuit breakers with manual switching function

Application examples:

  • Control and monitoring of DC loads
  • Control, dimming and monitoring of lights
  • Control and monitoring of navigation lights
  • Control and monitoring of the anchor light
  • Voltage measurement
  • Current measurement
  • Temperature measurement
  • Control of heating and air-conditioning systems
  • Fuel flow monitoring
  • Fuel tank level / remaining volume
  • Water tank levels / remaining volume
  • pump control and monitoring
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type PowerPlex ® Power Module PM500
Product Name DC Power Module
Voltage 24VDC; DC 12 V/24 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 8318946 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details