E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type SVS18

Description
The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a 24 V power supply (SMPS) onto 6/10 ways F1 to F6/F10 (arranged from right to left). The system offers 2 integral redundancy diodes in each protected load output and selectively protects the connected loads such as controls, transformers, actuators, magnetic yoke sub-assemblies, bus modules etc. by means of the circuit breaker fitted. With a max. total current of 25 A and a typical load current of 3 A per way (max. 6 A in limited continuous duty) the SVS18 provides ease of distribution and sub-distribution in short-circuit-limite d DC 24 V applications. All auxiliary contacts (make contacts) of the plugged-in circuit breakers are connected in series and allow group signalling in accordance with the closed-circuit principle. The protected »L+« load outputs with 2 redundancy diodes per way significantly reduce the otherwise standard wiring time. All terminals of the DC 24 V supply, load outputs with 0 V return conductor as well as the signalling terminals are screwless spring-loaded terminals.
Datasheet
Description
The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a 24 V power supply (SMPS) onto 6/10 ways F1 to F6/F10 (arranged from right to left). The system offers 2 integral redundancy diodes in each protected load output and selectively protects the connected loads such as controls, transformers, actuators, magnetic yoke sub-assemblies, bus modules etc. by means of the circuit breaker fitted. With a max. total current of 25 A and a typical load current of 3 A per way (max. 6 A in limited continuous duty) the SVS18 provides ease of distribution and sub-distribution in short-circuit-limite d DC 24 V applications. All auxiliary contacts (make contacts) of the plugged-in circuit breakers are connected in series and allow group signalling in accordance with the closed-circuit principle. The protected »L+« load outputs with 2 redundancy diodes per way significantly reduce the otherwise standard wiring time. All terminals of the DC 24 V supply, load outputs with 0 V return conductor as well as the signalling terminals are screwless spring-loaded terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type SVS18 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type SVS18
Din Rail Mount Power Distribution Systems Type SVS18
The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a 24 V power supply (SMPS) onto 6/10 ways F1 to F6/F10 (arranged from right to left). The system offers 2 integral redundancy diodes in each protected load output and selectively protects the connected loads such as controls, transformers, actuators, magnetic yoke sub-assemblies, bus modules etc. by means of the circuit breaker fitted. With a max. total current of 25 A and a typical load current of 3 A per way (max. 6 A in limited continuous duty) the SVS18 provides ease of distribution and sub-distribution in short-circuit-limite d DC 24 V applications. All auxiliary contacts (make contacts) of the plugged-in circuit breakers are connected in series and allow group signalling in accordance with the closed-circuit principle. The protected »L+« load outputs with 2 redundancy diodes per way significantly reduce the otherwise standard wiring time. All terminals of the DC 24 V supply, load outputs with 0 V return conductor as well as the signalling terminals are screwless spring-loaded terminals.

The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a 24 V power supply (SMPS) onto 6/10 ways F1 to F6/F10 (arranged from right to left).
The system offers 2 integral redundancy diodes in each protected load output and selectively protects the connected loads such as controls, transformers, actuators, magnetic yoke sub-assemblies, bus modules etc. by means of the circuit breaker fitted.
With a max. total current of 25 A and a typical load current of 3 A per way (max. 6 A in limited continuous duty) the SVS18 provides ease of distribution and sub-distribution in short-circuit-limited DC 24 V applications.
All auxiliary contacts (make contacts) of the plugged-in circuit breakers are connected in series and allow group signalling in accordance with the closed-circuit principle. The protected »L+« load outputs with 2 redundancy diodes per way significantly reduce the otherwise standard wiring time. All terminals of the DC 24 V supply, load outputs with 0 V return conductor as well as the signalling terminals are screwless spring-loaded terminals.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SVS18
Product Name Din Rail Mount Power Distribution Systems
Voltage 24VDC; DC +24 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details