E-T-A Circuit Breakers Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| The electronic power relay EPR10 is a solid state relay for high continuous currents. It is suitable for use in utility vehicles and special vehicles where reliability and functional safety... | |
| The electronic standard relays type ESR10 Micro are solid state relays for DC 12 V and DC 24 V vehicle applications. Their benefits include: silent switching bidirectional control low current... | |
| The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function The numerous timer functions can... | |
| The EXR10 special solid state relay holds a number of special functionalities in a single device, including: Diagnostic functions (e.g. undervoltage detection) Timer function Relay function Protective function Main benefits:... |