E-T-A Circuit Breakers SCS® Smart Control Systems: Intelligent Power Distribution System Type SCS200

Description
More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems. The SCS200 is the right answer to these requirements. It is an intelligent power distribution system, allowing decentralised control and monitoring of loads via the CAN bus. The design features a pcb-based power distribution in a compact IP66/67 enclosure. SCS200 modules are plug-and-play solutions that allow you to reduce wiring time and save space. Comprehensive diagnostic capabilities (integral load protection, load current and voltage measurement, output status) and the integrated CAN connection of the SCS200 allow predictive maintenance and the implementation of load management.
Datasheet
Description
More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems. The SCS200 is the right answer to these requirements. It is an intelligent power distribution system, allowing decentralised control and monitoring of loads via the CAN bus. The design features a pcb-based power distribution in a compact IP66/67 enclosure. SCS200 modules are plug-and-play solutions that allow you to reduce wiring time and save space. Comprehensive diagnostic capabilities (integral load protection, load current and voltage measurement, output status) and the integrated CAN connection of the SCS200 allow predictive maintenance and the implementation of load management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS® Smart Control Systems: Intelligent Power Distribution System - Type SCS200 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
SCS® Smart Control Systems: Intelligent Power Distribution System
Type SCS200
SCS® Smart Control Systems: Intelligent Power Distribution System Type SCS200
More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems. The SCS200 is the right answer to these requirements. It is an intelligent power distribution system, allowing decentralised control and monitoring of loads via the CAN bus. The design features a pcb-based power distribution in a compact IP66/67 enclosure. SCS200 modules are plug-and-play solutions that allow you to reduce wiring time and save space. Comprehensive diagnostic capabilities (integral load protection, load current and voltage measurement, output status) and the integrated CAN connection of the SCS200 allow predictive maintenance and the implementation of load management.

More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems.

The SCS200 is the right answer to these requirements. It is an intelligent power distribution system, allowing decentralised control and monitoring of loads via the CAN bus. The design features a pcb-based power distribution in a compact IP66/67 enclosure.

SCS200 modules are plug-and-play solutions that allow you to reduce wiring time and save space. Comprehensive diagnostic capabilities (integral load protection, load current and voltage measurement, output status) and the integrated CAN connection of the SCS200 allow predictive maintenance and the implementation of load management.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SCS200
Product Name SCS® Smart Control Systems: Intelligent Power Distribution System
Voltage 24VDC; 48 VDC; DC 12 V (SC) DC 12 V / DC 24 V (RC) DC 24 V (SC) DC 48 V (SC)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details