E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type SVS20

Description
The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by means of the inserted circuit breakers. With a max. load current of 8 A per channel and a max. total current of 40 A the SVS20 provides ease of wiring in short-circuit limited DC 24 V applications. Eight protected "L+” load outputs per channel and 35 minus terminals help to reduce wiring time significantly.
Datasheet
Description
The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by means of the inserted circuit breakers. With a max. load current of 8 A per channel and a max. total current of 40 A the SVS20 provides ease of wiring in short-circuit limited DC 24 V applications. Eight protected "L+” load outputs per channel and 35 minus terminals help to reduce wiring time significantly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type SVS20 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type SVS20
Din Rail Mount Power Distribution Systems Type SVS20
The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by means of the inserted circuit breakers. With a max. load current of 8 A per channel and a max. total current of 40 A the SVS20 provides ease of wiring in short-circuit limited DC 24 V applications. Eight protected "L+” load outputs per channel and 35 minus terminals help to reduce wiring time significantly.

The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by means of the inserted circuit breakers. With a max. load current of 8 A per channel and a max. total current of 40 A the SVS20 provides ease of wiring in short-circuit limited DC 24 V applications. Eight protected "L+” load outputs per channel and 35 minus terminals help to reduce wiring time significantly.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SVS20
Product Name Din Rail Mount Power Distribution Systems
Unit Type DIN rail
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details