E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type SVS04

Description
The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively protects the connected loads by means of the plugged in circuit breakers. With a max. load current of 8A per channel and a max. total current of 40 A the power distribution system SVS04 provides ease of wiring in short circuit current limited DC24V applications. Five protected "L+” load outputs per position and 15 or 30 minus terminals reduce wiring time enormously. The 4 or 8 positions accommodate the electronic circuit breaker ESS30, the electronic circuit protector ESX10-103, the thermal-magnetic circuit breakers 2210-S21. and 3600 as well as the adapter P10.
Datasheet
Description
The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively protects the connected loads by means of the plugged in circuit breakers. With a max. load current of 8A per channel and a max. total current of 40 A the power distribution system SVS04 provides ease of wiring in short circuit current limited DC24V applications. Five protected "L+” load outputs per position and 15 or 30 minus terminals reduce wiring time enormously. The 4 or 8 positions accommodate the electronic circuit breaker ESS30, the electronic circuit protector ESX10-103, the thermal-magnetic circuit breakers 2210-S21. and 3600 as well as the adapter P10.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type SVS04 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type SVS04
Din Rail Mount Power Distribution Systems Type SVS04
The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively protects the connected loads by means of the plugged in circuit breakers. With a max. load current of 8A per channel and a max. total current of 40 A the power distribution system SVS04 provides ease of wiring in short circuit current limited DC24V applications. Five protected "L+” load outputs per position and 15 or 30 minus terminals reduce wiring time enormously. The 4 or 8 positions accommodate the electronic circuit breaker ESS30, the electronic circuit protector ESX10-103, the thermal-magnetic circuit breakers 2210-S21. and 3600 as well as the adapter P10.

The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively protects the connected loads by means of the plugged in circuit breakers. With a max. load current of 8A per channel and a max. total current of 40 A the power distribution system SVS04 provides ease of wiring in short circuit current limited DC24V applications. Five protected "L+” load outputs per position and 15 or 30 minus terminals reduce wiring time enormously.

The 4 or 8 positions accommodate the electronic circuit breaker ESS30, the electronic circuit protector ESX10-103, the thermal-magnetic circuit breakers 2210-S21. and 3600 as well as the adapter P10.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SVS04
Product Name Din Rail Mount Power Distribution Systems
Unit Type DIN rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 2006635 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type E
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details