E-T-A Circuit Breakers Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| The HVR10 is a hybrid powerful high voltage relay in a compact design. It combines physical isolation of an electro-mechanical contact and state-of-the-art semi-conductor technology. The hybrid, arc-free switching system... | |
| The electronic standard relays type ESR10 Micro are solid state relays for DC 12 V and DC 24 V vehicle applications. Their benefits include: silent switching bidirectional control low current... | |
| The MPR20 is a monostable electro-mechanical power relay. Its integral electronic control circuitry helps reduce power consumption in the holding power by the factor 10 compared to standard power relays. | |
| The new HPR10 power relay was designed for the use in trucks, buses and commercial vehicles, e.g. construction machinery, agricultural vehicles and special vehicles (SCRT®). We are exploring new horizons... |