E-T-A Circuit Breakers SCS® Smart Control Systems: Intelligent Power Distribution System Type SCS3000

Description
All-in-one module SCS3000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited. The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount. The SCS3000 modules are perfectly suitable for a centralised system approach. Power distribution and control functions, as well as logic links, PWM and soft start are combined in a single module. Multiple individual components can be replaced by a single one. The SCS3000-16 provides the same technical features as SCS3000 versions with more channels and is suitable for smaller system architectures. SCS3000 modules can easily be configured via a graphical programming environment. Benefits Enhanced safety and diagnosis through real-time analysis Flexible mounting and optimised wiring through compact IP67 housing Adapted to your requirements through configuration via graphic programming environment Application: Entry-level solution for smaller system architectures Agricultural and forestry equipment Construction machinery and special vehicles Buses and trucks
Description
All-in-one module SCS3000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited. The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount. The SCS3000 modules are perfectly suitable for a centralised system approach. Power distribution and control functions, as well as logic links, PWM and soft start are combined in a single module. Multiple individual components can be replaced by a single one. The SCS3000-16 provides the same technical features as SCS3000 versions with more channels and is suitable for smaller system architectures. SCS3000 modules can easily be configured via a graphical programming environment. Benefits Enhanced safety and diagnosis through real-time analysis Flexible mounting and optimised wiring through compact IP67 housing Adapted to your requirements through configuration via graphic programming environment Application: Entry-level solution for smaller system architectures Agricultural and forestry equipment Construction machinery and special vehicles Buses and trucks

Suppliers

Company
Product
Description
Supplier Links
SCS® Smart Control Systems: Intelligent Power Distribution System - Type SCS3000 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
SCS® Smart Control Systems: Intelligent Power Distribution System
Type SCS3000
SCS® Smart Control Systems: Intelligent Power Distribution System Type SCS3000
All-in-one module SCS3000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited. The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount. The SCS3000 modules are perfectly suitable for a centralised system approach. Power distribution and control functions, as well as logic links, PWM and soft start are combined in a single module. Multiple individual components can be replaced by a single one. The SCS3000-16 provides the same technical features as SCS3000 versions with more channels and is suitable for smaller system architectures. SCS3000 modules can easily be configured via a graphical programming environment. Benefits Enhanced safety and diagnosis through real-time analysis Flexible mounting and optimised wiring through compact IP67 housing Adapted to your requirements through configuration via graphic programming environment Application: Entry-level solution for smaller system architectures Agricultural and forestry equipment Construction machinery and special vehicles Buses and trucks

All-in-one module SCS3000 - performance and logic combined in one module

System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited.

The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount.

The SCS3000 modules are perfectly suitable for a centralised system approach. Power distribution and control functions, as well as logic links, PWM and soft start are combined in a single module. Multiple individual components can be replaced by a single one.

The SCS3000-16 provides the same technical features as SCS3000 versions with more channels and is suitable for smaller system architectures.

SCS3000 modules can easily be configured via a graphical programming environment.

Benefits

  • Enhanced safety and diagnosis through real-time analysis
  • Flexible mounting and optimised wiring through compact IP67 housing
  • Adapted to your requirements through configuration via graphic programming environment

Application:

  • Entry-level solution for smaller system architectures
  • Agricultural and forestry equipment
  • Construction machinery and special vehicles
  • Buses and trucks
Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SCS3000
Product Name SCS® Smart Control Systems: Intelligent Power Distribution System
Voltage 24VDC; DC 12 V/DC 24 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details