E-T-A Circuit Breakers SCS® Smart Control Systems: Intelligent Power Distribution System Type SCS1000

Description
The perfect entry-level solution SCS1000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited. The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount. Compared to the SCS3000 the SCS1000 comes with only a CAN channel and therefore is the ideal entry-level solution for smaller or decentralised system architectures and for the first steps towards vehicle digitisation. SCS1000 modules can easily be configured via a graphical programming environment. Benefits Space-saving and robust through efficient semi-conductor technology Flexible mounting and optimised wiring through compact IP67 housing Adapted to your requirements through configuration via graphic programming environment Application: Entry-level solution for smaller system architectures Agricultural and forestry equipment Construction machinery and special vehicles Buses and trucks
Datasheet
Description
The perfect entry-level solution SCS1000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited. The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount. Compared to the SCS3000 the SCS1000 comes with only a CAN channel and therefore is the ideal entry-level solution for smaller or decentralised system architectures and for the first steps towards vehicle digitisation. SCS1000 modules can easily be configured via a graphical programming environment. Benefits Space-saving and robust through efficient semi-conductor technology Flexible mounting and optimised wiring through compact IP67 housing Adapted to your requirements through configuration via graphic programming environment Application: Entry-level solution for smaller system architectures Agricultural and forestry equipment Construction machinery and special vehicles Buses and trucks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS® Smart Control Systems: Intelligent Power Distribution System - Type SCS1000 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
SCS® Smart Control Systems: Intelligent Power Distribution System
Type SCS1000
SCS® Smart Control Systems: Intelligent Power Distribution System Type SCS1000
The perfect entry-level solution SCS1000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited. The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount. Compared to the SCS3000 the SCS1000 comes with only a CAN channel and therefore is the ideal entry-level solution for smaller or decentralised system architectures and for the first steps towards vehicle digitisation. SCS1000 modules can easily be configured via a graphical programming environment. Benefits Space-saving and robust through efficient semi-conductor technology Flexible mounting and optimised wiring through compact IP67 housing Adapted to your requirements through configuration via graphic programming environment Application: Entry-level solution for smaller system architectures Agricultural and forestry equipment Construction machinery and special vehicles Buses and trucks

The perfect entry-level solution SCS1000 - performance and logic combined in one module

System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited.

The SCS3000 and SCS1000 modules are extremely compact power distribution systems with integrated logic. The modules offer a wealth of functions together with high performance in a very small package. The SCS3000/1000 are ideal in terms of upgradeability for fleet modernisation, retrofits and projects where space saving is paramount.

Compared to the SCS3000 the SCS1000 comes with only a CAN channel and therefore is the ideal entry-level solution for smaller or decentralised system architectures and for the first steps towards vehicle digitisation.

SCS1000 modules can easily be configured via a graphical programming environment.

Benefits

  • Space-saving and robust through efficient semi-conductor technology
  • Flexible mounting and optimised wiring through compact IP67 housing
  • Adapted to your requirements through configuration via graphic programming environment

Application:

  • Entry-level solution for smaller system architectures
  • Agricultural and forestry equipment
  • Construction machinery and special vehicles
  • Buses and trucks
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SCS1000
Product Name SCS® Smart Control Systems: Intelligent Power Distribution System
Voltage 24VDC; DC 12 V/DC 24 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details