E-T-A Circuit Breakers DC Power Module Type PowerPlex ® Compact Module CM500

Description
The PowerPlex® Compact Module is designed for DC 12 V and DC 24 V on-board power supplies for recreational vehicles and boats. It offers eight multi-functional inputs that can be configured as digital or analog input, and 14 load outputs. The digital inputs allow the connection of switches, push buttons or point level indicators. The analog inputs can be used for current, voltage, temperature and/or level measurement. To change the direction of rotation of a DC motor, e.g. for a step, two outputs can be used as H-bridge. Product Features: Galvanic isolation of the CAN interfaces Multi-functional inputs Configurable outputs (10 x 10 A, 4 x 3 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Windshield wiper control Motor control i. e. steps, lift beds, slide outs Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring
Datasheet
Description
The PowerPlex® Compact Module is designed for DC 12 V and DC 24 V on-board power supplies for recreational vehicles and boats. It offers eight multi-functional inputs that can be configured as digital or analog input, and 14 load outputs. The digital inputs allow the connection of switches, push buttons or point level indicators. The analog inputs can be used for current, voltage, temperature and/or level measurement. To change the direction of rotation of a DC motor, e.g. for a step, two outputs can be used as H-bridge. Product Features: Galvanic isolation of the CAN interfaces Multi-functional inputs Configurable outputs (10 x 10 A, 4 x 3 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Windshield wiper control Motor control i. e. steps, lift beds, slide outs Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PowerPlex® Compact Module is designed for DC 12 V and DC 24 V on-board power supplies for recreational vehicles and boats. It offers eight multi-functional inputs that can be configured as digital or analog input, and 14 load outputs. The digital inputs allow the connection of switches, push buttons or point level indicators. The analog inputs can be used for current, voltage, temperature and/or level measurement. To change the direction of rotation of a DC motor, e.g. for a step, two outputs can be used as H-bridge. Product Features: Galvanic isolation of the CAN interfaces Multi-functional inputs Configurable outputs (10 x 10 A, 4 x 3 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Windshield wiper control Motor control i. e. steps, lift beds, slide outs Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring

The PowerPlex® Compact Module is designed for DC 12 V and DC 24 V on-board power supplies for recreational vehicles and boats. It offers eight multi-functional inputs that can be configured as digital or analog input, and 14 load outputs.

The digital inputs allow the connection of switches, push buttons or point level indicators. The analog inputs can be used for current, voltage, temperature and/or level measurement. To change the direction of rotation of a DC motor, e.g. for a step, two outputs can be used as H-bridge.

Product Features:

  • Galvanic isolation of the CAN interfaces
  • Multi-functional inputs
  • Configurable outputs (10 x 10 A, 4 x 3 A)
  • Software-controlled overcurrent protection with current measurement
  • Hardware-controlled safety disconnection
  • Self-protection of power transistors

Application examples:

  • Control and monitoring of DC loads
  • Control, dimming and monitoring of lights
  • Windshield wiper control
  • Motor control i. e. steps, lift beds, slide outs
  • Voltage measurement
  • Current measurement
  • Temperature measurement
  • Control of heating and air-conditioning systems
  • Fuel flow monitoring
  • Fuel tank level / remaining volume
  • Water tank levels / remaining volume
  • Pump control and monitoring
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type PowerPlex ® Compact Module CM500
Product Name DC Power Module
Voltage 24VDC; DC 12 V/24 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details