E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type Module 17plus

Description
Module 17plus is a power distribution system for use with - E-T-A Circuit Breakers type 2210-S..., 3600-..., 3900-... - E-T-A Electronic Circuit Breaker ESS30, ESX10 - Solid State Remote Power Conroller E-1048-S7... Each module accommodates two single pole plug-in circuit breakers with an individual housing width of only 12.5 mm and fits onto all industry standard mounting rails. The two-way modules can be mounted side-by-side to provide as many ways as required with a terminal block fitted at each end. A distribution busbar can be fitted on the supply side of the modules, but each pole of multipole circuit breakers must be individually connected. Electrical connections are by means of screwless spring loaded terminals. Suitable electro-mechanical circuit breakers have integral make and break auxiliary contacts. Depending on the application these may be used for either single or group signalisation. For group signalisation, the make contacts (which open in the event of a fault) are connected in series to the terminal blocks of the modules. The module is designed to accommodate a probe for series connection continuity tests. When multipole circuit breakers are fitted auxiliary contacts are required for each pole. Single signalisation is achieved through use of the break contacts (which close in the event of failure) connected in parallel by means of terminals on each module. Both types of signalisation (single and group signalisation) are available at the same time if the circuit breakers used provide auxiliary contacts (please note when ordering). The signalling circuitry between modules is automatically connected when the modules are mounted side-by-side (linked together).
Datasheet
Description
Module 17plus is a power distribution system for use with - E-T-A Circuit Breakers type 2210-S..., 3600-..., 3900-... - E-T-A Electronic Circuit Breaker ESS30, ESX10 - Solid State Remote Power Conroller E-1048-S7... Each module accommodates two single pole plug-in circuit breakers with an individual housing width of only 12.5 mm and fits onto all industry standard mounting rails. The two-way modules can be mounted side-by-side to provide as many ways as required with a terminal block fitted at each end. A distribution busbar can be fitted on the supply side of the modules, but each pole of multipole circuit breakers must be individually connected. Electrical connections are by means of screwless spring loaded terminals. Suitable electro-mechanical circuit breakers have integral make and break auxiliary contacts. Depending on the application these may be used for either single or group signalisation. For group signalisation, the make contacts (which open in the event of a fault) are connected in series to the terminal blocks of the modules. The module is designed to accommodate a probe for series connection continuity tests. When multipole circuit breakers are fitted auxiliary contacts are required for each pole. Single signalisation is achieved through use of the break contacts (which close in the event of failure) connected in parallel by means of terminals on each module. Both types of signalisation (single and group signalisation) are available at the same time if the circuit breakers used provide auxiliary contacts (please note when ordering). The signalling circuitry between modules is automatically connected when the modules are mounted side-by-side (linked together).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type Module 17plus - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type Module 17plus
Din Rail Mount Power Distribution Systems Type Module 17plus
Module 17plus is a power distribution system for use with - E-T-A Circuit Breakers type 2210-S..., 3600-..., 3900-... - E-T-A Electronic Circuit Breaker ESS30, ESX10 - Solid State Remote Power Conroller E-1048-S7... Each module accommodates two single pole plug-in circuit breakers with an individual housing width of only 12.5 mm and fits onto all industry standard mounting rails. The two-way modules can be mounted side-by-side to provide as many ways as required with a terminal block fitted at each end. A distribution busbar can be fitted on the supply side of the modules, but each pole of multipole circuit breakers must be individually connected. Electrical connections are by means of screwless spring loaded terminals. Suitable electro-mechanical circuit breakers have integral make and break auxiliary contacts. Depending on the application these may be used for either single or group signalisation. For group signalisation, the make contacts (which open in the event of a fault) are connected in series to the terminal blocks of the modules. The module is designed to accommodate a probe for series connection continuity tests. When multipole circuit breakers are fitted auxiliary contacts are required for each pole. Single signalisation is achieved through use of the break contacts (which close in the event of failure) connected in parallel by means of terminals on each module. Both types of signalisation (single and group signalisation) are available at the same time if the circuit breakers used provide auxiliary contacts (please note when ordering). The signalling circuitry between modules is automatically connected when the modules are mounted side-by-side (linked together).

Module 17plus is a power distribution system for use with
- E-T-A Circuit Breakers type 2210-S..., 3600-..., 3900-...
- E-T-A Electronic Circuit Breaker ESS30, ESX10
- Solid State Remote Power Conroller E-1048-S7...

Each module accommodates two single pole plug-in circuit breakers with an individual housing width of only 12.5 mm and fits onto all industry standard mounting rails.

The two-way modules can be mounted side-by-side to provide as many ways as required with a terminal block fitted at each end. A distribution busbar can be fitted on the supply side of the modules, but each pole of multipole circuit breakers must be individually connected.

Electrical connections are by means of screwless spring loaded terminals.

Suitable electro-mechanical circuit breakers have integral make and break auxiliary contacts. Depending on the application these may be used for either single or group signalisation. For group signalisation, the make contacts (which open in the event of a fault) are connected in series to the terminal blocks of the modules. The module is designed to accommodate a probe for series connection continuity tests. When multipole circuit breakers are fitted auxiliary contacts are required for each pole.

Single signalisation is achieved through use of the break contacts (which close in the event of failure) connected in parallel by means of terminals on each module.

Both types of signalisation (single and group signalisation) are available at the same time if the circuit breakers used provide auxiliary contacts (please note when ordering).

The signalling circuitry between modules is automatically connected when the modules are mounted side-by-side (linked together).

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type Module 17plus
Product Name Din Rail Mount Power Distribution Systems
Unit Type DIN rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details