E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type SVS02

Description
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS30. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail. Suitable for: ESS30 ESX10-103 2210-S21. 3600
Datasheet
Description
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS30. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail. Suitable for: ESS30 ESX10-103 2210-S21. 3600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type SVS02 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type SVS02
Din Rail Mount Power Distribution Systems Type SVS02
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS30. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail. Suitable for: ESS30 ESX10-103 2210-S21. 3600

The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS30. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail.

Suitable for:
ESS30
ESX10-103
2210-S21.
3600

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SVS02
Product Name Din Rail Mount Power Distribution Systems
Unit Type DIN rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details