E-T-A Circuit Breakers Datasheets for Power Entry Modules
Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more
| Product Name | Notes |
|---|---|
| The space-saving X3130 power entry module combines three functions within a single component: A C14 appliance inlet, a rocker switch and resettable overcurrent protection. Thanks to screw mounting, the power... | |
| The XR38 power entry module for circuit breakers with 3/8" thread neck combines up to 3 functions in one component: a C14 appliance inlet, a resettable overcurrent protection and a... | |
| With the X3120 A/B power entry modules, up to 5 functions can be combined in one component to save space: a C14/C20 appliance inlet, an on/off switch, a resettable overcurrent... |